Littelfuse, Inc. Resettable Fuses 2920L075/60MR

Description
Littelfuse 2920L075/60MR Resettable Fuse
Request a Quote Datasheet
Description
Littelfuse 2920L075/60MR Resettable Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resettable Fuses - 8951647P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
8951647P
Resettable Fuses 8951647P
Littelfuse 2920L075/60MR Resettable Fuse

Littelfuse 2920L075/60MR Resettable Fuse

Supplier's Site
Resettable Fuses - 8951647 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
8951647
Resettable Fuses 8951647
Littelfuse 2920L075/60MR Resettable Fuse

Littelfuse 2920L075/60MR Resettable Fuse

Supplier's Site
Singapore, Singapore
SMD 60V 750mA 10A Circuit Protection Fuse
150-2920L075/60MR
SMD 60V 750mA 10A Circuit Protection Fuse 150-2920L075/60MR
PTC Resettable Fuse, 60V, 750mA, 10A, 2920 SMD Product overview: 2920L075/60MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 750mA, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 60V, 750mA, 10A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L075/60MR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 60V, 750mA, 10A, 2920 SMD Product overview: 2920L075/60MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 750mA, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 60V, 750mA, 10A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L075/60MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 2920L075/60MR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
2920L075/60MR
Circuit Protection - PTC Resettable Fuses 2920L075/60MR
PTC RESET FUSE 60V 750MA 2920

PTC RESET FUSE 60V 750MA 2920

Supplier's Site
Fuse, Ptc Resettable, 60Vdc, 0.75A, 2920; Pptc Case Style Littelfuse - 56P4573 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 60Vdc, 0.75A, 2920; Pptc Case Style Littelfuse
56P4573
Fuse, Ptc Resettable, 60Vdc, 0.75A, 2920; Pptc Case Style Littelfuse 56P4573
FUSE, PTC RESETTABLE, 60VDC, 0.75A, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch 2920L Series; Voltage Rating:60VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.3s; Current Rating Max:10A RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 60VDC, 0.75A, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch 2920L Series; Voltage Rating:60VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.3s; Current Rating Max:10A RoHS Compliant: Yes

Supplier's Site
Pptc Resettable Fuse, 0.75A, 60Vdc, 2920; Pptc Case Style Littelfuse - 80Y5038 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 0.75A, 60Vdc, 2920; Pptc Case Style Littelfuse
80Y5038
Pptc Resettable Fuse, 0.75A, 60Vdc, 2920; Pptc Case Style Littelfuse 80Y5038
PPTC RESETTABLE FUSE, 0.75A, 60VDC, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch 2920L Series; Voltage Rating:60VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.3s; Current Rating Max:10A RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 0.75A, 60VDC, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch 2920L Series; Voltage Rating:60VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.3s; Current Rating Max:10A RoHS Compliant: Yes

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - 2920L075/60MR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
2920L075/60MR
TVS/Fuse/Board Level Protection >> Resettable Fuses 2920L075/60MR
60V 750mA 10A 1.5A 2920 Resettable Fuses ROHS

60V 750mA 10A 1.5A 2920 Resettable Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 8951647P 8951647 150-2920L075/60MR 2920L075/60MR 56P4573 2920L075/60MR
Product Name Resettable Fuses Resettable Fuses SMD 60V 750mA 10A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Fuse, Ptc Resettable, 60Vdc, 0.75A, 2920; Pptc Case Style Littelfuse TVS/Fuse/Board Level Protection >> Resettable Fuses
Approvals / Standards RoHS RoHS RoHS RoHS RoHS
Features Resettable Resettable Resettable Resettable
Rated Current 20 amps 20 amps 10 amps 10 amps 10 amps
Unlock Full Specs
to access all available technical data