Littelfuse, Inc. SMD 1.25A 15V Circuit Protection Fuse 2920L125PR

Description
PTC Resettable Fuse, 1.25A Hold, 15V DC, 2920 SMD Product overview: 2920L125PR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.25A, 15V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.25A, 15V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L125PR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse, 1.25A Hold, 15V DC, 2920 SMD Product overview: 2920L125PR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.25A, 15V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.25A, 15V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L125PR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.25A 15V Circuit Protection Fuse
150-2920L125PR
SMD 1.25A 15V Circuit Protection Fuse 150-2920L125PR
PTC Resettable Fuse, 1.25A Hold, 15V DC, 2920 SMD Product overview: 2920L125PR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.25A, 15V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.25A, 15V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L125PR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 1.25A Hold, 15V DC, 2920 SMD Product overview: 2920L125PR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.25A, 15V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.25A, 15V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L125PR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Ptc Reset, 15V, 1.25A, 2920; Product Range Littelfuse - 18M4793 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 15V, 1.25A, 2920; Product Range Littelfuse
18M4793
Fuse, Ptc Reset, 15V, 1.25A, 2920; Product Range Littelfuse 18M4793
FUSE, PTC RESET, 15V, 1.25A, 2920; Product Range:PolySwitch 2920L Series; Voltage Rating:15VDC; Holding Current:1.25A; Tripping Current:2.5A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; External Depth:0.78mm RoHS Compliant: Yes

FUSE, PTC RESET, 15V, 1.25A, 2920; Product Range:PolySwitch 2920L Series; Voltage Rating:15VDC; Holding Current:1.25A; Tripping Current:2.5A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; External Depth:0.78mm RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Resettable, 15V, 1.25A, 2920, Full Reel; Product Range Littelfuse - 05M2793 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 15V, 1.25A, 2920, Full Reel; Product Range Littelfuse
05M2793
Fuse, Ptc Resettable, 15V, 1.25A, 2920, Full Reel; Product Range Littelfuse 05M2793
FUSE, PTC RESETTABLE, 15V, 1.25A, 2920, FULL REEL; Product Range:PolySwitch 2920L Series; Voltage Rating:15VDC; Holding Current:1.25A; Tripping Current:2.5A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 15V, 1.25A, 2920, FULL REEL; Product Range:PolySwitch 2920L Series; Voltage Rating:15VDC; Holding Current:1.25A; Tripping Current:2.5A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site
Fuse, Resettable Ptc, 15Vdc, 1.25A, Smd; Thermistor Mounting Littelfuse - 17AC5649 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 15Vdc, 1.25A, Smd; Thermistor Mounting Littelfuse
17AC5649
Fuse, Resettable Ptc, 15Vdc, 1.25A, Smd; Thermistor Mounting Littelfuse 17AC5649
FUSE, RESETTABLE PTC, 15VDC, 1.25A, SMD; Thermistor Mounting:SMD; Product Range:POLYFUSE 2920L Series; Holding Current:1.25A; Tripping Current:2.5A; Voltage Rating:15VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 15VDC, 1.25A, SMD; Thermistor Mounting:SMD; Product Range:POLYFUSE 2920L Series; Holding Current:1.25A; Tripping Current:2.5A; Voltage Rating:15VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Circuit Protection - PTC Resettable Fuses - 2920L125PR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
2920L125PR
Circuit Protection - PTC Resettable Fuses 2920L125PR
PTC RESET FUSE 15V 1.25A 2920

PTC RESET FUSE 15V 1.25A 2920

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 150-2920L125PR 18M4793 05M2793 17AC5649 2920L125PR
Product Name SMD 1.25A 15V Circuit Protection Fuse Fuse, Ptc Reset, 15V, 1.25A, 2920; Product Range Littelfuse Fuse, Ptc Resettable, 15V, 1.25A, 2920, Full Reel; Product Range Littelfuse Fuse, Resettable Ptc, 15Vdc, 1.25A, Smd; Thermistor Mounting Littelfuse Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 0034.3110.PT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Subminiature Fuses - VF263 -  - VICFUSE
Specs
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL
Features Fast Acting
View Details