Littelfuse, Inc. SMD 300mA 10A Circuit Protection Fuse 2920L030DR

Description
PTC Resettable Fuse, 60VDC, 300mA Hold, 10A Max, 4.8R, 2920 SMD Product overview: 2920L030DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300mA, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 300mA, 10A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L030DR can be used for catalog matching and distributor lookup.
Request a Quote
Description
PTC Resettable Fuse, 60VDC, 300mA Hold, 10A Max, 4.8R, 2920 SMD Product overview: 2920L030DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300mA, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 300mA, 10A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L030DR can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2920L Series PTC Resettable Fuse is designed for surface mount applications with a maximum voltage rating of 60V and a hold current of 300mA. It features a trip current of 600mA and can withstand a maximum fault current of 10A. The device has a typical power dissipation of 1.5W when tripped and responds quickly to fault conditions, typically tripping within 3 seconds. It is RoHS compliant, lead-free, and halogen-free, making it suitable for environmentally sensitive applications. The operating temperature range is from -40°C to +85°C, and it is suitable for various applications including powered Ethernet ports and automotive electronics. The fuse is packaged in tape and reel format for easy integration into automated assembly processes.

Datasheet Summary
Powered by GS/AI

The 2920L Series PTC Resettable Fuse is designed for surface mount applications with a maximum voltage rating of 60V and a hold current of 300mA. It features a trip current of 600mA and can withstand a maximum fault current of 10A. The device has a typical power dissipation of 1.5W when tripped and responds quickly to fault conditions, typically tripping within 3 seconds. It is RoHS compliant, lead-free, and halogen-free, making it suitable for environmentally sensitive applications. The operating temperature range is from -40°C to +85°C, and it is suitable for various applications including powered Ethernet ports and automotive electronics. The fuse is packaged in tape and reel format for easy integration into automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 300mA 10A Circuit Protection Fuse
150-2920L030DR
SMD 300mA 10A Circuit Protection Fuse 150-2920L030DR
PTC Resettable Fuse, 60VDC, 300mA Hold, 10A Max, 4.8R, 2920 SMD Product overview: 2920L030DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300mA, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 300mA, 10A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L030DR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 60VDC, 300mA Hold, 10A Max, 4.8R, 2920 SMD Product overview: 2920L030DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300mA, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 300mA, 10A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L030DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 2920L030DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
2920L030DR
Circuit Protection - PTC Resettable Fuses 2920L030DR
PTC RESET FUSE 60V 300MA 2920

PTC RESET FUSE 60V 300MA 2920

Supplier's Site
Fuse, Ptc Reset, 60V, 300Ma, 2920; Pptc Case Style Littelfuse - 18M4789 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 60V, 300Ma, 2920; Pptc Case Style Littelfuse
18M4789
Fuse, Ptc Reset, 60V, 300Ma, 2920; Pptc Case Style Littelfuse 18M4789
FUSE, PTC RESET, 60V, 300mA, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch 2920L Series; Voltage Rating:60VDC; Holding Current:300mA; Tripping Current:600mA; Time to Trip:3s; Current Rating Max:10A; Length:7.36mmRoHS Compliant: Yes

FUSE, PTC RESET, 60V, 300mA, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch 2920L Series; Voltage Rating:60VDC; Holding Current:300mA; Tripping Current:600mA; Time to Trip:3s; Current Rating Max:10A; Length:7.36mmRoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Ptc Resettable, 60V, 300Ma, 2920, Full Reel; Pptc Case Style Littelfuse - 05M2789 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 60V, 300Ma, 2920, Full Reel; Pptc Case Style Littelfuse
05M2789
Fuse, Ptc Resettable, 60V, 300Ma, 2920, Full Reel; Pptc Case Style Littelfuse 05M2789
FUSE, PTC RESETTABLE, 60V, 300mA, 2920, FULL REEL; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch 2920L Series; Voltage Rating:60VDC; Holding Current:300mA; Tripping Current:600mA; Time to Trip:3s; External Depth:1mm RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 60V, 300mA, 2920, FULL REEL; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch 2920L Series; Voltage Rating:60VDC; Holding Current:300mA; Tripping Current:600mA; Time to Trip:3s; External Depth:1mm RoHS Compliant: Yes

Supplier's Site
Polyfuse, Ptc, 2920, 0.3A; Thermistor Mounting Littelfuse - 78R5562 - Newark, An Avnet Company
Chicago, IL, United States
Polyfuse, Ptc, 2920, 0.3A; Thermistor Mounting Littelfuse
78R5562
Polyfuse, Ptc, 2920, 0.3A; Thermistor Mounting Littelfuse 78R5562
POLYFUSE, PTC, 2920, 0.3A; Thermistor Mounting:SMD; Product Range:POLYFUSE 2920L Series; Holding Current:300mA; Tripping Current:600mA; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; AutomotiveRoHS Compliant: Yes

POLYFUSE, PTC, 2920, 0.3A; Thermistor Mounting:SMD; Product Range:POLYFUSE 2920L Series; Holding Current:300mA; Tripping Current:600mA; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; AutomotiveRoHS Compliant: Yes

Supplier's Site Datasheet
Fuse - 21603258 - Radwell International
Willingboro, NJ, United States
FUSE, PTC RESET, 60V, 300MA, 2920; HOLDING CURRENT:300MA; TRIPPING CURRENT:600MA; INITIAL RESISTANCE MAX:4.8OHM; OPERATING VOLTAGE:60V; SERIES:2920L;. FREE 2 YEAR RADWELL WARRANTY

FUSE, PTC RESET, 60V, 300MA, 2920; HOLDING CURRENT:300MA; TRIPPING CURRENT:600MA; INITIAL RESISTANCE MAX:4.8OHM; OPERATING VOLTAGE:60V; SERIES:2920L;. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 150-2920L030DR 2920L030DR 18M4789 05M2789 78R5562 21603258
Product Name SMD 300mA 10A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Fuse, Ptc Reset, 60V, 300Ma, 2920; Pptc Case Style Littelfuse Fuse, Ptc Resettable, 60V, 300Ma, 2920, Full Reel; Pptc Case Style Littelfuse Polyfuse, Ptc, 2920, 0.3A; Thermistor Mounting Littelfuse Fuse
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data