Littelfuse, Inc. Circuit Protection Fuse 2410SFV2.00FM/125-2

Description
Electric Fuse, Product overview: 2410SFV2.00FM/125-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-2410SFV2.00FM/12 5-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Electric Fuse, Product overview: 2410SFV2.00FM/125-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-2410SFV2.00FM/12 5-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Circuit Protection Fuse
139-2410SFV2.00FM/125-2
Circuit Protection Fuse 139-2410SFV2.00FM/125-2
Electric Fuse, Product overview: 2410SFV2.00FM/125-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-2410SFV2.00FM/12 5-2 can be used for catalog matching and distributor lookup.

Electric Fuse, Product overview: 2410SFV2.00FM/125-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-2410SFV2.00FM/125-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 2410SFV2.00FM/125-2 - 801374-2410SFV2.00FM/125-2 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 2410SFV2.00FM/125-2
801374-2410SFV2.00FM/125-2
Fuses - 2410SFV2.00FM/125-2 801374-2410SFV2.00FM/125-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 801374-2410SFV2.00FM /125-2 Packaging: Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Fast Blow Melting I2t: 2.75 Approvals: UL DC Cold Resistance: 0.042 Ohms Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.240" L x 0.098" W x 0.085" H (6.10mm x 2.49mm x 2.16mm) Manufacturer Package: 2410 (6125 Metric) Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 2A Breaking Capacity at Rated Voltage: 50A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 801374-2410SFV2.00FM/125-2
Packaging: Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Fast Blow
Melting I2t: 2.75
Approvals: UL
DC Cold Resistance: 0.042 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.240" L x 0.098" W x 0.085" H (6.10mm x 2.49mm x 2.16mm)
Manufacturer Package: 2410 (6125 Metric)
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
Breaking Capacity at Rated Voltage: 50A

Buy Now Datasheet
Fuses - 2410SFV2.00FM/125-2TR-ND - DigiKey
Thief River Falls, MN, United States
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

Buy Now Datasheet
Fuse, Smd, 2410, 2A; Fuse Current Littelfuse - 45Y9410 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 2410, 2A; Fuse Current Littelfuse
45Y9410
Fuse, Smd, 2410, 2A; Fuse Current Littelfuse 45Y9410
FUSE, SMD, 2410, 2A; Fuse Current:2A; Product Range:2410 Series; Voltage Rating VAC:250VAC; Voltage Rating V DC:32VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; Breaking Capacity RoHS Compliant: Yes

FUSE, SMD, 2410, 2A; Fuse Current:2A; Product Range:2410 Series; Voltage Rating VAC:250VAC; Voltage Rating V DC:32VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; Breaking Capacity RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 2410SFV2.00FM/125-2
FUSE BRD MNT 2A 125VAC/VDC 2410

FUSE BRD MNT 2A 125VAC/VDC 2410

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-2410SFV2.00FM/125-2 801374-2410SFV2.00FM/125-2 2410SFV2.00FM/125-2TR-ND 45Y9410 2410SFV2.00FM/125-2
Product Name Circuit Protection Fuse Fuses - 2410SFV2.00FM/125-2 Fuses Fuse, Smd, 2410, 2A; Fuse Current Littelfuse Circuit Protection - Fuses
Mounting SMD Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Voltage 125 volts 250 volts 125 volts
Rated Current 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Rated Current 10 amps
View Details
Fuses - 2019-CCF1N0.8TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers