Littelfuse, Inc. 250V PolySwitch® Lead-Free Surface Mount Resettable PPTC for Telecom Protection 250S130-RA

Description
The 250S High Voltage Radial device is a Polymer-based PTC suitable to protect telephony equipment against lightning and power cross strikes. The 250S Series is fully compatible with telecommunications standards, and is offered in horizontal and new vertical surface mount package. RoHS Compliant, Directive 2009/95/EC Lead-Free & Halogen-Free Low resistance Compatible with telecom standards Helps meet ITU K.20, K.21/Telcordia standards Excellent solder joint inspectability High voltage
Datasheet
Description
The 250S High Voltage Radial device is a Polymer-based PTC suitable to protect telephony equipment against lightning and power cross strikes. The 250S Series is fully compatible with telecommunications standards, and is offered in horizontal and new vertical surface mount package. RoHS Compliant, Directive 2009/95/EC Lead-Free & Halogen-Free Low resistance Compatible with telecom standards Helps meet ITU K.20, K.21/Telcordia standards Excellent solder joint inspectability High voltage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
250V PolySwitch® Lead-Free Surface Mount Resettable PPTC for Telecom Protection - 250S130-RA - Littelfuse, Inc.
Rosemont, IL, United States
250V PolySwitch® Lead-Free Surface Mount Resettable PPTC for Telecom Protection
250S130-RA
250V PolySwitch® Lead-Free Surface Mount Resettable PPTC for Telecom Protection 250S130-RA
The 250S High Voltage Radial device is a Polymer-based PTC suitable to protect telephony equipment against lightning and power cross strikes. The 250S Series is fully compatible with telecommunications standards, and is offered in horizontal and new vertical surface mount package. RoHS Compliant, Directive 2009/95/EC Lead-Free & Halogen-Free Low resistance Compatible with telecom standards Helps meet ITU K.20, K.21/Telcordia standards Excellent solder joint inspectability High voltage

The 250S High Voltage Radial device is a Polymer-based PTC suitable to protect telephony equipment against lightning and power cross strikes. The 250S Series is fully compatible with telecommunications standards, and is offered in horizontal and new vertical surface mount package. RoHS Compliant, Directive 2009/95/EC Lead-Free & Halogen-Free Low resistance Compatible with telecom standards Helps meet ITU K.20, K.21/Telcordia standards Excellent solder joint inspectability High voltage

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 250S130-RA
Product Name 250V PolySwitch® Lead-Free Surface Mount Resettable PPTC for Telecom Protection
Mounting Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - ATS -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 32 volts
View Details
1494U 30A Fuse Block - 1494U-F30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details