Littelfuse, Inc. PTC Resettable Fuses - 2920L700/12MR 2920L700/12MR

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 802558-2920L700/12MR Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: cURus, TUV Voltage - Max: 12V Current - Max: 50A Current - Trip (It): 14A Time to Trip: 2s Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm) Resistance - Initial (Ri) (Min): 3 mOhms Manufacturer Package: 2920 (7351 Metric), Concave Current - Hold (Ih) (Maximum): 7A Thickness (Maximum): 0.063" (1.60mm) Resistance - Post Trip (R1) (Maximum): 18 mOhms Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 802558-2920L700/12MR Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: cURus, TUV Voltage - Max: 12V Current - Max: 50A Current - Trip (It): 14A Time to Trip: 2s Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm) Resistance - Initial (Ri) (Min): 3 mOhms Manufacturer Package: 2920 (7351 Metric), Concave Current - Hold (Ih) (Maximum): 7A Thickness (Maximum): 0.063" (1.60mm) Resistance - Post Trip (R1) (Maximum): 18 mOhms Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 2920L700/12MR - 802558-2920L700/12MR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 2920L700/12MR
802558-2920L700/12MR
PTC Resettable Fuses - 2920L700/12MR 802558-2920L700/12MR
Manufacturer: Littelfuse Inc. Win Source Part Number: 802558-2920L700/12MR Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: cURus, TUV Voltage - Max: 12V Current - Max: 50A Current - Trip (It): 14A Time to Trip: 2s Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm) Resistance - Initial (Ri) (Min): 3 mOhms Manufacturer Package: 2920 (7351 Metric), Concave Current - Hold (Ih) (Maximum): 7A Thickness (Maximum): 0.063" (1.60mm) Resistance - Post Trip (R1) (Maximum): 18 mOhms Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 802558-2920L700/12MR
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Approvals: cURus, TUV
Voltage - Max: 12V
Current - Max: 50A
Current - Trip (It): 14A
Time to Trip: 2s
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm)
Resistance - Initial (Ri) (Min): 3 mOhms
Manufacturer Package: 2920 (7351 Metric), Concave
Current - Hold (Ih) (Maximum): 7A
Thickness (Maximum): 0.063" (1.60mm)
Resistance - Post Trip (R1) (Maximum): 18 mOhms
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
SMD 12V 7A Circuit Protection Fuse
150-2920L700/12MR
SMD 12V 7A Circuit Protection Fuse 150-2920L700/12MR
PTC Resettable Fuse, 12V, 7A, SMD Product overview: 2920L700/12MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12V, 7A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 12V, 7A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L700/12MR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 12V, 7A, SMD Product overview: 2920L700/12MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12V, 7A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 12V, 7A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L700/12MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 2920L700/12MR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
2920L700/12MR
Circuit Protection - PTC Resettable Fuses 2920L700/12MR
PTC RESET FUSE 12V 7A 2920

PTC RESET FUSE 12V 7A 2920

Supplier's Site
Pptc Resettable Fuse, 7A, 12Vdc, Smd; Pptc Case Style Littelfuse - 39AH9739 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 7A, 12Vdc, Smd; Pptc Case Style Littelfuse
39AH9739
Pptc Resettable Fuse, 7A, 12Vdc, Smd; Pptc Case Style Littelfuse 39AH9739
PPTC RESETTABLE FUSE, 7A, 12VDC, SMD; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch 2920L Series; Voltage Rating:12VDC; Holding Current:7A; Tripping Current:14A; Time to Trip:2s; Current Rating Max:50A RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 7A, 12VDC, SMD; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch 2920L Series; Voltage Rating:12VDC; Holding Current:7A; Tripping Current:14A; Time to Trip:2s; Current Rating Max:50A RoHS Compliant: Yes

Supplier's Site
Pptc Resettable Fuse, 50A, 2920, 12V Rohs Compliant Littelfuse - 81AH9610 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 50A, 2920, 12V Rohs Compliant Littelfuse
81AH9610
Pptc Resettable Fuse, 50A, 2920, 12V Rohs Compliant Littelfuse 81AH9610
PPTC RESETTABLE FUSE, 50A, 2920, 12V ROHS COMPLIANT: YES

PPTC RESETTABLE FUSE, 50A, 2920, 12V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 802558-2920L700/12MR 150-2920L700/12MR 2920L700/12MR 39AH9739 81AH9610
Product Name PTC Resettable Fuses - 2920L700/12MR SMD 12V 7A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Pptc Resettable Fuse, 7A, 12Vdc, Smd; Pptc Case Style Littelfuse Pptc Resettable Fuse, 50A, 2920, 12V Rohs Compliant Littelfuse
Mounting SMD
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Rated Current 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Telecom Alarm Indicating Fuses - AFN -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Indicating
Rated Current 15 amps
View Details
Fuses - 002611006 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 8 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers