Littelfuse, Inc. Special 500V 6.3x32mm Very Fast-Acting Ceramic Body Fuse 23121000409

Description
Designed for semiconductor protection For high voltage applications High breaking capacity Pluggable into clips or shocksafe holders
Datasheet
Description
Designed for semiconductor protection For high voltage applications High breaking capacity Pluggable into clips or shocksafe holders
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special 500V 6.3x32mm Very Fast-Acting Ceramic Body Fuse - 23121000409 - Littelfuse, Inc.
Rosemont, IL, United States
Special 500V 6.3x32mm Very Fast-Acting Ceramic Body Fuse
23121000409
Special 500V 6.3x32mm Very Fast-Acting Ceramic Body Fuse 23121000409
Designed for semiconductor protection For high voltage applications High breaking capacity Pluggable into clips or shocksafe holders

Designed for semiconductor protection For high voltage applications High breaking capacity Pluggable into clips or shocksafe holders

Datasheet
Circuit Protection - Fuses - 23121000409 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
23121000409
Circuit Protection - Fuses 23121000409
FUSE CERAMIC 10A 500VAC 3AB 3AG

FUSE CERAMIC 10A 500VAC 3AB 3AG

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 23121000409 23121000409
Product Name Special 500V 6.3x32mm Very Fast-Acting Ceramic Body Fuse Circuit Protection - Fuses
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313625 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 20 amps
View Details
International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - TF16SN1.25TTD - 1118402-TF16SN1.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 1.25 amps
View Details
2 suppliers