Littelfuse, Inc. SMD 3A 15V 40A Circuit Protection Fuse 2920L300/15DR

Description
PTC Resettable Fuse, 3A Hold, 15V, 40A Max, 2920 SMD Product overview: 2920L300/15DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 15V, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 15V, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L300/15DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse, 3A Hold, 15V, 40A Max, 2920 SMD Product overview: 2920L300/15DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 15V, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 15V, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L300/15DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3A 15V 40A Circuit Protection Fuse
150-2920L300/15DR
SMD 3A 15V 40A Circuit Protection Fuse 150-2920L300/15DR
PTC Resettable Fuse, 3A Hold, 15V, 40A Max, 2920 SMD Product overview: 2920L300/15DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 15V, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 15V, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L300/15DR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 3A Hold, 15V, 40A Max, 2920 SMD Product overview: 2920L300/15DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 15V, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 15V, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L300/15DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resettable Fuses - 1740354 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
1740354
Resettable Fuses 1740354
Wickmann 2920L300/15DR Resettable Fuse

Wickmann 2920L300/15DR Resettable Fuse

Supplier's Site
Resettable Fuses - 1740698 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
1740698
Resettable Fuses 1740698
Wickmann 2920L300/15DR Resettable Fuse

Wickmann 2920L300/15DR Resettable Fuse

Supplier's Site
Circuit Protection - PTC Resettable Fuses - 2920L300/15DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
2920L300/15DR
Circuit Protection - PTC Resettable Fuses 2920L300/15DR
PTC RESET FUSE 15V 3A 2920

PTC RESET FUSE 15V 3A 2920

Supplier's Site
Fuse, Ptc Resettable, 15V, 3A, 2920; Pptc Case Style Littelfuse - 05M2801 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 15V, 3A, 2920; Pptc Case Style Littelfuse
05M2801
Fuse, Ptc Resettable, 15V, 3A, 2920; Pptc Case Style Littelfuse 05M2801
FUSE, PTC RESETTABLE, 15V, 3A, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch 2920L Series; Voltage Rating:15VDC; Holding Current:3A; Tripping Current:5A; Time to Trip:20s; Current Rating Max:40A; Length:7.36mm RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 15V, 3A, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch 2920L Series; Voltage Rating:15VDC; Holding Current:3A; Tripping Current:5A; Time to Trip:20s; Current Rating Max:40A; Length:7.36mm RoHS Compliant: Yes

Supplier's Site Datasheet
Polyfuse, Ptc, 2920, 3A; Thermistor Mounting Littelfuse - 78R5570 - Newark, An Avnet Company
Chicago, IL, United States
Polyfuse, Ptc, 2920, 3A; Thermistor Mounting Littelfuse
78R5570
Polyfuse, Ptc, 2920, 3A; Thermistor Mounting Littelfuse 78R5570
POLYFUSE, PTC, 2920, 3A; Thermistor Mounting:SMD; Product Range:POLYFUSE 2920L Series; Holding Current:3A; Tripping Current:5A; Voltage Rating:15VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

POLYFUSE, PTC, 2920, 3A; Thermistor Mounting:SMD; Product Range:POLYFUSE 2920L Series; Holding Current:3A; Tripping Current:5A; Voltage Rating:15VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Resettable, 15V, 3A, 2920, Full Reel; Pptc Case Style Littelfuse - 28X2701 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 15V, 3A, 2920, Full Reel; Pptc Case Style Littelfuse
28X2701
Fuse, Ptc Resettable, 15V, 3A, 2920, Full Reel; Pptc Case Style Littelfuse 28X2701
FUSE, PTC RESETTABLE, 15V, 3A, 2920, FULL REEL; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch 2920L Series; Voltage Rating:15VDC; Holding Current:3A; Tripping Current:5A; Time to Trip:20s; Current Rating Max:40A RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 15V, 3A, 2920, FULL REEL; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch 2920L Series; Voltage Rating:15VDC; Holding Current:3A; Tripping Current:5A; Time to Trip:20s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 150-2920L300/15DR 1740354 2920L300/15DR 05M2801 78R5570
Product Name SMD 3A 15V 40A Circuit Protection Fuse Resettable Fuses Circuit Protection - PTC Resettable Fuses Fuse, Ptc Resettable, 15V, 3A, 2920; Pptc Case Style Littelfuse Polyfuse, Ptc, 2920, 3A; Thermistor Mounting Littelfuse
Approvals / Standards RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - VF-P1 -  - VICFUSE
Specs
Fuse Type Automotive
View Details
Fuses - 002645119 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 40 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers