Littelfuse, Inc. 250V PolySwitch® Lead-Free Surface Mount Resettable PPTC for Telecom Protection 250S130

Description
The 250S High Voltage Radial device is a Polymer-based PTC suitable to protect telephony equipment against lightning and power cross strikes. The 250S Series is fully compatible with telecommunications standards, and is offered in horizontal and new vertical surface mount package. RoHS Compliant, Directive 2009/95/EC Lead-Free & Halogen-Free Low resistance Compatible with telecom standards Helps meet ITU K.20, K.21/Telcordia standards Excellent solder joint inspectability High voltage
Datasheet
Description
The 250S High Voltage Radial device is a Polymer-based PTC suitable to protect telephony equipment against lightning and power cross strikes. The 250S Series is fully compatible with telecommunications standards, and is offered in horizontal and new vertical surface mount package. RoHS Compliant, Directive 2009/95/EC Lead-Free & Halogen-Free Low resistance Compatible with telecom standards Helps meet ITU K.20, K.21/Telcordia standards Excellent solder joint inspectability High voltage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
250V PolySwitch® Lead-Free Surface Mount Resettable PPTC for Telecom Protection - 250S130 - Littelfuse, Inc.
Rosemont, IL, United States
250V PolySwitch® Lead-Free Surface Mount Resettable PPTC for Telecom Protection
250S130
250V PolySwitch® Lead-Free Surface Mount Resettable PPTC for Telecom Protection 250S130
The 250S High Voltage Radial device is a Polymer-based PTC suitable to protect telephony equipment against lightning and power cross strikes. The 250S Series is fully compatible with telecommunications standards, and is offered in horizontal and new vertical surface mount package. RoHS Compliant, Directive 2009/95/EC Lead-Free & Halogen-Free Low resistance Compatible with telecom standards Helps meet ITU K.20, K.21/Telcordia standards Excellent solder joint inspectability High voltage

The 250S High Voltage Radial device is a Polymer-based PTC suitable to protect telephony equipment against lightning and power cross strikes. The 250S Series is fully compatible with telecommunications standards, and is offered in horizontal and new vertical surface mount package. RoHS Compliant, Directive 2009/95/EC Lead-Free & Halogen-Free Low resistance Compatible with telecom standards Helps meet ITU K.20, K.21/Telcordia standards Excellent solder joint inspectability High voltage

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 250S130
Product Name 250V PolySwitch® Lead-Free Surface Mount Resettable PPTC for Telecom Protection
Mounting Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

Power supply module for electronic circuit breaker - DF3210 - ifm efector inc.
Specs
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
Rated Current 40 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details