Littelfuse, Inc. Through-Hole 0.8ohm Circuit Protection Fuse 250R180F

Description
PTC Resettable Fuse, 0.8ohm, Through Hole Mount, RADIAL LEADED, HALOGEN FREE & ROHS COMPLIANT Product overview: 250R180F from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.8ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.8ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-250R180F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse, 0.8ohm, Through Hole Mount, RADIAL LEADED, HALOGEN FREE & ROHS COMPLIANT Product overview: 250R180F from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.8ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.8ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-250R180F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 0.8ohm Circuit Protection Fuse
150-250R180F
Through-Hole 0.8ohm Circuit Protection Fuse 150-250R180F
PTC Resettable Fuse, 0.8ohm, Through Hole Mount, RADIAL LEADED, HALOGEN FREE & ROHS COMPLIANT Product overview: 250R180F from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.8ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.8ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-250R180F can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 0.8ohm, Through Hole Mount, RADIAL LEADED, HALOGEN FREE & ROHS COMPLIANT Product overview: 250R180F from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.8ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.8ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-250R180F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - 250R180F - 1003428-250R180F - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 250R180F
1003428-250R180F
PTC Resettable Fuses - 250R180F 1003428-250R180F
Manufacturer: Littelfuse Inc. Win Source Part Number: 1003428-250R180F Packaging: Bulk Type: Polymeric Approvals: cURus, TUV Height - Seated (Max): 0.472" (12.00mm) Mounting: Through Hole Lead Spacing: 0.201" (5.10mm) Voltage - Max: 60V (250V Int) Current - Max: 10A Current - Hold (Ih) (Max): 180mA Current - Trip (It): 650mA Time to Trip: 20s Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.374" Dia x 0.181" W (9.50mm x 4.60mm) Resistance - Initial (Ri) (Min): 800 mOhm Resistance - Post Trip (R1) (Max): 4 Ohm Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1003428-250R180F
Packaging: Bulk
Type: Polymeric
Approvals: cURus, TUV
Height - Seated (Max): 0.472" (12.00mm)
Mounting: Through Hole
Lead Spacing: 0.201" (5.10mm)
Voltage - Max: 60V (250V Int)
Current - Max: 10A
Current - Hold (Ih) (Max): 180mA
Current - Trip (It): 650mA
Time to Trip: 20s
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.374" Dia x 0.181" W (9.50mm x 4.60mm)
Resistance - Initial (Ri) (Min): 800 mOhm
Resistance - Post Trip (R1) (Max): 4 Ohm
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 250R180F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
250R180F
Circuit Protection - PTC Resettable Fuses 250R180F
PTC RESET FUSE 60V 180MA RADIAL

PTC RESET FUSE 60V 180MA RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-250R180F 1003428-250R180F 250R180F
Product Name Through-Hole 0.8ohm Circuit Protection Fuse PTC Resettable Fuses - 250R180F Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details
MCB Bus Bar Connector - 1492-AAT1LP - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details