Manufacturer: Littelfuse Inc.
Win Source Part Number: 806880-2920L110/60MR
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Approvals: cURus, TUV
Voltage - Max: 60V
Current - Max: 20A
Current - Trip (It): 2.2A
Time to Trip: 500ms
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.289" L x 0.202" W (7.36mm x 5.12mm)
Resistance - Initial (Ri) (Min): 120 mOhms
Manufacturer Package: 2920 (7351 Metric), Concave
Current - Hold (Ih) (Maximum): 1.1A
Thickness (Maximum): 0.079" (2.00mm)
Resistance - Post Trip (R1) (Maximum): 410 mOhms
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
PTC Resettable Fuse, SMD, 2-Term, -40 to 85C Product overview: 2920L110/60MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L110/60MR can be used for catalog matching and distributor lookup.
PTC RESET FUSE 60V 1.1A 2920
PPTC RESETTABLE FUSE, 1.1A, 60VDC, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch 2920L Series; Voltage Rating:60VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.5s; Current Rating Max:20A RoHS Compliant: Yes
60V 1.1A 20A 2.2A 2920 Resettable Fuses ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 806880-2920L110/60MR | 150-2920L110/60MR | 2920L110/60MR | 34AC8750 | 2920L110/60MR |
| Product Name | PTC Resettable Fuses - 2920L110/60MR | SMD Circuit Protection Fuse | Circuit Protection - PTC Resettable Fuses | Pptc Resettable Fuse, 1.1A, 60Vdc, 2920; Pptc Case Style Littelfuse | TVS/Fuse/Board Level Protection >> Resettable Fuses |
| Mounting | SMD | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Rated Current | 20 amps | 20 amps |