Littelfuse, Inc. Indicating 5x25mm Fast-Acting Ceramic Body Fuse 24014000021

Description
Indicating 5x25mm Fast-Acting Ceramic Body Fuse
Datasheet
Description
Indicating 5x25mm Fast-Acting Ceramic Body Fuse
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicating 5x25mm Fast-Acting Ceramic Body Fuse - 24014000021 - Littelfuse, Inc.
Rosemont, IL, United States
Indicating 5x25mm Fast-Acting Ceramic Body Fuse
24014000021
Indicating 5x25mm Fast-Acting Ceramic Body Fuse 24014000021
Indicating 5x25mm Fast-Acting Ceramic Body Fuse

Indicating 5x25mm Fast-Acting Ceramic Body Fuse

Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
24014000021
Circuit Protection - Electrical, Specialty Fuses 24014000021
FUSE CARTRIDGE 4A 250VAC

FUSE CARTRIDGE 4A 250VAC

Supplier's Site
Fuse - 21603294 - Radwell International
Willingboro, NJ, United States
FUSE, CARTRIDGE, 4 AMP, 250 V, FAST ACTING, 5 X 25 MM. FREE 2 YEAR RADWELL WARRANTY

FUSE, CARTRIDGE, 4 AMP, 250 V, FAST ACTING, 5 X 25 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fuse, Alarm Indicating, 4A, Fast Acting; Alarm Indicating Fuse Type Littelfuse - 67K1633 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Alarm Indicating, 4A, Fast Acting; Alarm Indicating Fuse Type Littelfuse
67K1633
Fuse, Alarm Indicating, 4A, Fast Acting; Alarm Indicating Fuse Type Littelfuse 67K1633
FUSE, ALARM INDICATING, 4A, FAST ACTING; Alarm Indicating Fuse Type:Striker Pin; Fuse Current:4A; Product Range:240 Series; Voltage Rating VAC:250VAC; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Body Material:Ceramic RoHS Compliant: No

FUSE, ALARM INDICATING, 4A, FAST ACTING; Alarm Indicating Fuse Type:Striker Pin; Fuse Current:4A; Product Range:240 Series; Voltage Rating VAC:250VAC; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Body Material:Ceramic RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Acme Chip Technology Co., Limited Radwell International Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 24014000021 24014000021 21603294 67K1633
Product Name Indicating 5x25mm Fast-Acting Ceramic Body Fuse Circuit Protection - Electrical, Specialty Fuses Fuse Fuse, Alarm Indicating, 4A, Fast Acting; Alarm Indicating Fuse Type Littelfuse
Approvals / Standards RoHS
Features Fast Acting Indicating; Fast Acting
Rated Voltage 250 volts 250 volts 250 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data