Littelfuse, Inc. Through-Hole 7ohm Circuit Protection Fuse 250R120TU

Description
PTC Resettable Fuse, 7ohm, Through Hole Mount, RADIAL LEADED, HALOGEN FREE & ROHS COMPLIANT Product overview: 250R120TU from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 7ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-250R120TU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse, 7ohm, Through Hole Mount, RADIAL LEADED, HALOGEN FREE & ROHS COMPLIANT Product overview: 250R120TU from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 7ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-250R120TU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 7ohm Circuit Protection Fuse
150-250R120TU
Through-Hole 7ohm Circuit Protection Fuse 150-250R120TU
PTC Resettable Fuse, 7ohm, Through Hole Mount, RADIAL LEADED, HALOGEN FREE & ROHS COMPLIANT Product overview: 250R120TU from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 7ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-250R120TU can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 7ohm, Through Hole Mount, RADIAL LEADED, HALOGEN FREE & ROHS COMPLIANT Product overview: 250R120TU from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 7ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-250R120TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - 250R120TU - 803887-250R120TU - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 250R120TU
803887-250R120TU
PTC Resettable Fuses - 250R120TU 803887-250R120TU
Manufacturer: Littelfuse Inc. Win Source Part Number: 803887-250R120TU Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Approvals: cURus, TUV Lead Spacing: 0.201" (5.10mm) Voltage - Max: 60V (250V Int) Current - Max: 3A Current - Trip (It): 240mA Time to Trip: 2.5s Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.256" L x 0.181" W (6.50mm x 4.60mm) Resistance - Initial (Ri) (Min): 7 Ohms Manufacturer Package: Radial, Disc Current - Hold (Ih) (Maximum): 120mA Height - Seated (Maximum): 0.433" (11.00mm) Resistance - Post Trip (R1) (Maximum): 16 Ohms Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 803887-250R120TU
Packaging: Bulk
Type: Polymeric
Mounting Style: Through Hole
Approvals: cURus, TUV
Lead Spacing: 0.201" (5.10mm)
Voltage - Max: 60V (250V Int)
Current - Max: 3A
Current - Trip (It): 240mA
Time to Trip: 2.5s
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.256" L x 0.181" W (6.50mm x 4.60mm)
Resistance - Initial (Ri) (Min): 7 Ohms
Manufacturer Package: Radial, Disc
Current - Hold (Ih) (Maximum): 120mA
Height - Seated (Maximum): 0.433" (11.00mm)
Resistance - Post Trip (R1) (Maximum): 16 Ohms
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now
Circuit Protection - PTC Resettable Fuses - 250R120TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
250R120TU
Circuit Protection - PTC Resettable Fuses 250R120TU
PTC RESET FUSE 60V 120MA RADIAL

PTC RESET FUSE 60V 120MA RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-250R120TU 803887-250R120TU 250R120TU
Product Name Through-Hole 7ohm Circuit Protection Fuse PTC Resettable Fuses - 250R120TU Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Non Resettable Fuses - 8657806 - RS Components, Ltd.
Specs
Fuse Material Thermoplastic
Approvals / Standards RoHS
Features Resettable
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Power Fuses General Purpose Fuses - UL standard Series - VCTMP -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Time Lag
Rated Current 60 amps
View Details