Littelfuse, Inc. PTC Resettable Fuses - 250R120-RAU 250R120-RAU

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 805182-250R120-RAU Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Approvals: cURus, TUV Lead Spacing: 0.201" (5.10mm) Voltage - Max: 60V (250V Int) Current - Max: 3A Current - Trip (It): 240mA Time to Trip: 2.5s Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.256" L x 0.181" W (6.50mm x 4.60mm) Resistance - Initial (Ri) (Min): 7 Ohms Manufacturer Package: Radial, Disc Current - Hold (Ih) (Maximum): 120mA Height - Seated (Maximum): 0.433" (11.00mm) Resistance - Post Trip (R1) (Maximum): 16 Ohms Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 805182-250R120-RAU Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Approvals: cURus, TUV Lead Spacing: 0.201" (5.10mm) Voltage - Max: 60V (250V Int) Current - Max: 3A Current - Trip (It): 240mA Time to Trip: 2.5s Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.256" L x 0.181" W (6.50mm x 4.60mm) Resistance - Initial (Ri) (Min): 7 Ohms Manufacturer Package: Radial, Disc Current - Hold (Ih) (Maximum): 120mA Height - Seated (Maximum): 0.433" (11.00mm) Resistance - Post Trip (R1) (Maximum): 16 Ohms Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 250R120-RAU - 805182-250R120-RAU - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 250R120-RAU
805182-250R120-RAU
PTC Resettable Fuses - 250R120-RAU 805182-250R120-RAU
Manufacturer: Littelfuse Inc. Win Source Part Number: 805182-250R120-RAU Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Approvals: cURus, TUV Lead Spacing: 0.201" (5.10mm) Voltage - Max: 60V (250V Int) Current - Max: 3A Current - Trip (It): 240mA Time to Trip: 2.5s Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.256" L x 0.181" W (6.50mm x 4.60mm) Resistance - Initial (Ri) (Min): 7 Ohms Manufacturer Package: Radial, Disc Current - Hold (Ih) (Maximum): 120mA Height - Seated (Maximum): 0.433" (11.00mm) Resistance - Post Trip (R1) (Maximum): 16 Ohms Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 805182-250R120-RAU
Packaging: Bulk
Type: Polymeric
Mounting Style: Through Hole
Approvals: cURus, TUV
Lead Spacing: 0.201" (5.10mm)
Voltage - Max: 60V (250V Int)
Current - Max: 3A
Current - Trip (It): 240mA
Time to Trip: 2.5s
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.256" L x 0.181" W (6.50mm x 4.60mm)
Resistance - Initial (Ri) (Min): 7 Ohms
Manufacturer Package: Radial, Disc
Current - Hold (Ih) (Maximum): 120mA
Height - Seated (Maximum): 0.433" (11.00mm)
Resistance - Post Trip (R1) (Maximum): 16 Ohms
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
Through-Hole 7ohm Circuit Protection Fuse
150-250R120-RAU
Through-Hole 7ohm Circuit Protection Fuse 150-250R120-RAU
PTC Resettable Fuse, 7ohm, Through Hole Mount, RADIAL LEADED, HALOGEN FREE & ROHS COMPLIANT Product overview: 250R120-RAU from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 7ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-250R120-RAU can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 7ohm, Through Hole Mount, RADIAL LEADED, HALOGEN FREE & ROHS COMPLIANT Product overview: 250R120-RAU from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 7ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-250R120-RAU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 250R120-RAU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
250R120-RAU
Circuit Protection - PTC Resettable Fuses 250R120-RAU
PTC RESET FUSE 60V 120MA RADIAL

PTC RESET FUSE 60V 120MA RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 805182-250R120-RAU 150-250R120-RAU 250R120-RAU
Product Name PTC Resettable Fuses - 250R120-RAU Through-Hole 7ohm Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002640017 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 40 amps
View Details
Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 690V(FB) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 1500 amps
View Details
Fuses - 2019-CCF1N12TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers