Littelfuse, Inc. Special 500V 6.3x32mm Very Fast-Acting Ceramic Body Fuse 23116300009

Description
Designed for semiconductor protection For high voltage applications High breaking capacity Pluggable into clips or shocksafe holders
Datasheet
Description
Designed for semiconductor protection For high voltage applications High breaking capacity Pluggable into clips or shocksafe holders
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special 500V 6.3x32mm Very Fast-Acting Ceramic Body Fuse - 23116300009 - Littelfuse, Inc.
Rosemont, IL, United States
Special 500V 6.3x32mm Very Fast-Acting Ceramic Body Fuse
23116300009
Special 500V 6.3x32mm Very Fast-Acting Ceramic Body Fuse 23116300009
Designed for semiconductor protection For high voltage applications High breaking capacity Pluggable into clips or shocksafe holders

Designed for semiconductor protection For high voltage applications High breaking capacity Pluggable into clips or shocksafe holders

Datasheet
Circuit Protection - Fuses - 23116300009 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
23116300009
Circuit Protection - Fuses 23116300009
FUSE CERAMIC 6.3A 500VAC 3AB 3AG

FUSE CERAMIC 6.3A 500VAC 3AB 3AG

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 23116300009 23116300009
Product Name Special 500V 6.3x32mm Very Fast-Acting Ceramic Body Fuse Circuit Protection - Fuses
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N15TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers