Littelfuse, Inc. High Voltage 25EV1K fuse - Rated 1000 V DC 25EV1K100.ZXBDM

Description
The 25EV1K fuse is designed for protection of high-voltage circuits in electric and hybrid electric vehicles. Rated as 100 A Interrupting Rating of 30 kA @ 1000 V DC Voltage Rating of 1000 V DC Typical weight of 100 g Operates from -40 °C to +125 °C Refers to ISO 8820-8 Melamine body with UL 94 flammability ratings of V-0 End caps in zinc alloy Terminal in copper alloy Mounting Torque of 12 ±1 Nm (ISO prescription)
Request a Quote Datasheet
Description
The 25EV1K fuse is designed for protection of high-voltage circuits in electric and hybrid electric vehicles. Rated as 100 A Interrupting Rating of 30 kA @ 1000 V DC Voltage Rating of 1000 V DC Typical weight of 100 g Operates from -40 °C to +125 °C Refers to ISO 8820-8 Melamine body with UL 94 flammability ratings of V-0 End caps in zinc alloy Terminal in copper alloy Mounting Torque of 12 ±1 Nm (ISO prescription)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage 25EV1K fuse - Rated 1000 V DC - 25EV1K100.ZXBDM - Littelfuse, Inc.
Rosemont, IL, United States
High Voltage 25EV1K fuse - Rated 1000 V DC
25EV1K100.ZXBDM
High Voltage 25EV1K fuse - Rated 1000 V DC 25EV1K100.ZXBDM
The 25EV1K fuse is designed for protection of high-voltage circuits in electric and hybrid electric vehicles. Rated as 100 A Interrupting Rating of 30 kA @ 1000 V DC Voltage Rating of 1000 V DC Typical weight of 100 g Operates from -40 °C to +125 °C Refers to ISO 8820-8 Melamine body with UL 94 flammability ratings of V-0 End caps in zinc alloy Terminal in copper alloy Mounting Torque of 12 ±1 Nm (ISO prescription)

The 25EV1K fuse is designed for protection of high-voltage circuits in electric and hybrid electric vehicles. Rated as 100 A Interrupting Rating of 30 kA @ 1000 V DC Voltage Rating of 1000 V DC Typical weight of 100 g Operates from -40 °C to +125 °C Refers to ISO 8820-8 Melamine body with UL 94 flammability ratings of V-0 End caps in zinc alloy Terminal in copper alloy Mounting Torque of 12 ±1 Nm (ISO prescription)

Datasheet
Electrical, Specialty Fuses - 18-25EV1K100.ZXBDM-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
18-25EV1K100.ZXBDM-ND
Electrical, Specialty Fuses 18-25EV1K100.ZXBDM-ND
FUSE CARTRIDGE 100A 1 KVDC CYL

FUSE CARTRIDGE 100A 1 KVDC CYL

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuses Fuses
Product Number 25EV1K100.ZXBDM 18-25EV1K100.ZXBDM-ND
Product Name High Voltage 25EV1K fuse - Rated 1000 V DC Electrical, Specialty Fuses
Fuse Type Automotive Blade
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 2019-CCF1N12TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 002625118 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 8 amps
View Details