The PICO® II Very Fast-Acting Fuse is designed to meet anextensive array of performance characteristics in aspace-saving subminiature package. Very fast-acting Small size Wide current rating range (62 mA to 15 A) RoHS compliant Halogen-free available Wide operating temperature range Low temperature rerating
| Littelfuse, Inc. | |
|---|---|
| Product Category | Fuses |
| Product Number | 251.5 |
| Product Name | Fuses & Overcurrent Protection - Fuses - Axial Radial Thru Hole Fuses - PICO® Fuses - Axial Radial Thru Hole Fuses - Series: 251 - 251.5 |
| Fuse Material | Ceramic; Ceramic |