Littelfuse, Inc. Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Surface Mount - PolySwitch® Resettable PPTC Devices - Series: 250S - 250S130-RC 250S130-RC

Description
The 250S High Voltage Radial device is a Polymer-based PTC suitable to protect telephony equipment against lightning and power cross strikes. The 250S Series is fully compatible with telecommunications standards, and is offered in horizontal and new vertical surface mount package. RoHS Compliant, Directive 2009/95/EC Lead-Free & Halogen-Free Low resistance Compatible with telecom standards Helps meet ITU K.20, K.21/Telcordia standards Excellent solder joint inspectability High voltage
Datasheet
Description
The 250S High Voltage Radial device is a Polymer-based PTC suitable to protect telephony equipment against lightning and power cross strikes. The 250S Series is fully compatible with telecommunications standards, and is offered in horizontal and new vertical surface mount package. RoHS Compliant, Directive 2009/95/EC Lead-Free & Halogen-Free Low resistance Compatible with telecom standards Helps meet ITU K.20, K.21/Telcordia standards Excellent solder joint inspectability High voltage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Surface Mount - PolySwitch® Resettable PPTC Devices - Series: 250S - 250S130-RC - 250S130-RC - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Surface Mount - PolySwitch® Resettable PPTC Devices - Series: 250S - 250S130-RC
250S130-RC
Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Surface Mount - PolySwitch® Resettable PPTC Devices - Series: 250S - 250S130-RC 250S130-RC
The 250S High Voltage Radial device is a Polymer-based PTC suitable to protect telephony equipment against lightning and power cross strikes. The 250S Series is fully compatible with telecommunications standards, and is offered in horizontal and new vertical surface mount package. RoHS Compliant, Directive 2009/95/EC Lead-Free & Halogen-Free Low resistance Compatible with telecom standards Helps meet ITU K.20, K.21/Telcordia standards Excellent solder joint inspectability High voltage

The 250S High Voltage Radial device is a Polymer-based PTC suitable to protect telephony equipment against lightning and power cross strikes. The 250S Series is fully compatible with telecommunications standards, and is offered in horizontal and new vertical surface mount package. RoHS Compliant, Directive 2009/95/EC Lead-Free & Halogen-Free Low resistance Compatible with telecom standards Helps meet ITU K.20, K.21/Telcordia standards Excellent solder joint inspectability High voltage

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 250S130-RC
Product Name Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Surface Mount - PolySwitch® Resettable PPTC Devices - Series: 250S - 250S130-RC
Mounting Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

Power supply module for electronic circuit breaker - DF3210 - ifm efector inc.
Specs
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
Rated Current 40 amps
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details