Littelfuse, Inc. SMD 24V 2.6A Circuit Protection Fuse 2920L260/24DR

Description
PTC RESETTABLE 24V 2.6A SMD 2920 Product overview: 2920L260/24DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24V, 2.6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 24V, 2.6A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L260/24DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESETTABLE 24V 2.6A SMD 2920 Product overview: 2920L260/24DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24V, 2.6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 24V, 2.6A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L260/24DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 24V 2.6A Circuit Protection Fuse
150-2920L260/24DR
SMD 24V 2.6A Circuit Protection Fuse 150-2920L260/24DR
PTC RESETTABLE 24V 2.6A SMD 2920 Product overview: 2920L260/24DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24V, 2.6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 24V, 2.6A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L260/24DR can be used for catalog matching and distributor lookup.

PTC RESETTABLE 24V 2.6A SMD 2920 Product overview: 2920L260/24DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24V, 2.6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 24V, 2.6A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L260/24DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - 2920L260/24DR - 801059-2920L260/24DR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 2920L260/24DR
801059-2920L260/24DR
PTC Resettable Fuses - 2920L260/24DR 801059-2920L260/24DR
Manufacturer: Littelfuse Inc. Win Source Part Number: 801059-2920L260/24DR Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: cURus, TUV Voltage - Max: 24V Current - Max: 40A Current - Trip (It): 5A Time to Trip: 10s Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm) Resistance - Initial (Ri) (Min): 25 mOhms Manufacturer Package: 2920 (7351 Metric), Concave Current - Hold (Ih) (Maximum): 2.6A Thickness (Maximum): 0.049" Resistance - Post Trip (R1) (Maximum): 75 mOhms Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 801059-2920L260/24DR
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Approvals: cURus, TUV
Voltage - Max: 24V
Current - Max: 40A
Current - Trip (It): 5A
Time to Trip: 10s
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm)
Resistance - Initial (Ri) (Min): 25 mOhms
Manufacturer Package: 2920 (7351 Metric), Concave
Current - Hold (Ih) (Maximum): 2.6A
Thickness (Maximum): 0.049"
Resistance - Post Trip (R1) (Maximum): 75 mOhms
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)

Buy Now
Pptc Resettable Fuse, 2.6A, 24Vdc, Smd; Pptc Case Style Littelfuse - 39AH9737 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 2.6A, 24Vdc, Smd; Pptc Case Style Littelfuse
39AH9737
Pptc Resettable Fuse, 2.6A, 24Vdc, Smd; Pptc Case Style Littelfuse 39AH9737
PPTC RESETTABLE FUSE, 2.6A, 24VDC, SMD; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch 2920L Series; Voltage Rating:24VDC; Holding Current:2.6A; Tripping Current:5A; Time to Trip:10s; Current Rating Max:40A RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 2.6A, 24VDC, SMD; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch 2920L Series; Voltage Rating:24VDC; Holding Current:2.6A; Tripping Current:5A; Time to Trip:10s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 2920L260/24DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
2920L260/24DR
Circuit Protection - PTC Resettable Fuses 2920L260/24DR
PTC RESET FUSE 24V 2.6A 2920

PTC RESET FUSE 24V 2.6A 2920

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 150-2920L260/24DR 801059-2920L260/24DR 39AH9737 2920L260/24DR
Product Name SMD 24V 2.6A Circuit Protection Fuse PTC Resettable Fuses - 2920L260/24DR Pptc Resettable Fuse, 2.6A, 24Vdc, Smd; Pptc Case Style Littelfuse Circuit Protection - PTC Resettable Fuses
Mounting SMD
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8359CT-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Telecom Alarm Indicating Fuses - AFA -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Indicating
Rated Current 15 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers