PTC Resettable Fuse 0.5A Hold, 1A Trip, 60VDC, 10A Max, 1.5W, SMD Product overview: 2920L050DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A, 1A, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.5A, 1A, 10A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L050DR can be used for catalog matching and distributor lookup.
FUSE, PTC RESET, 60V, 500MA, SMD 2920, F050L. FREE 2 YEAR RADWELL WARRANTY
60V 500mA 10A 1A 2920 Resettable Fuses ROHS
PTC RESET FUSE 60V 500MA 2920
FUSE, PTC RESETTABLE, 60V, 500mA, 2920, FULL REEL; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch 2920L Series; Voltage Rating:60VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:4s; Current Rating Max:10A RoHS Compliant: Yes
FUSE, PTC RESET, 60V, 500mA, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch 2920L Series; Voltage Rating:60VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:4s; Current Rating Max:10A; Length:7.36mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Radwell International | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 150-2920L050DR | 7874268 | 7874268P | 36220811 | 2920L050DR | 2920L050DR | 05M2790 | 18M4790 |
| Product Name | SMD 0.5A 1A 10A Circuit Protection Fuse | Resettable Fuses | Resettable Fuses | Fuse | TVS/Fuse/Board Level Protection >> Resettable Fuses | Circuit Protection - PTC Resettable Fuses | Fuse, Ptc Resettable, 60V, 500Ma, 2920, Full Reel; Pptc Case Style Littelfuse | Fuse, Ptc Reset, 60V, 500Ma, 2920; Pptc Case Style Littelfuse |
| Approvals / Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Rated Voltage | 60 volts | 60 volts | 60 volts | 60 volts | 60 volts | |||
| Rated Current | 10 amps | 10 amps | 10 amps | 10 amps | 10 amps |