Littelfuse, Inc. PICO® High-Reliability Very Fast-Acting Subminiature Radial Leaded Fuse 266015

Description
The 265/266/267 Series are high–reliability PICO® Fuses,that are very fast-acting, with an insulating sleeve.These fuses provide supplemental protection in enduse equipment to provide protection for componentsor internal circuits. They are not suitable for branch orfeeder circuit use. The Military version of the 265 Series(except 1/16 ampere rating) is available in FM08A onQPL for MIL-PRF-23419/8. To order, change 265 to 267 Military grade available RoHS compliant Available from 62mA to 15A Available in axial and radial leaded Available in miniature and subminiature formats
Datasheet
Description
The 265/266/267 Series are high–reliability PICO® Fuses,that are very fast-acting, with an insulating sleeve.These fuses provide supplemental protection in enduse equipment to provide protection for componentsor internal circuits. They are not suitable for branch orfeeder circuit use. The Military version of the 265 Series(except 1/16 ampere rating) is available in FM08A onQPL for MIL-PRF-23419/8. To order, change 265 to 267 Military grade available RoHS compliant Available from 62mA to 15A Available in axial and radial leaded Available in miniature and subminiature formats
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PICO® High-Reliability Very Fast-Acting Subminiature Radial Leaded Fuse - 266015 - Littelfuse, Inc.
Rosemont, IL, United States
PICO® High-Reliability Very Fast-Acting Subminiature Radial Leaded Fuse
266015
PICO® High-Reliability Very Fast-Acting Subminiature Radial Leaded Fuse 266015
The 265/266/267 Series are high–reliability PICO® Fuses,that are very fast-acting, with an insulating sleeve.These fuses provide supplemental protection in enduse equipment to provide protection for componentsor internal circuits. They are not suitable for branch orfeeder circuit use. The Military version of the 265 Series(except 1/16 ampere rating) is available in FM08A onQPL for MIL-PRF-23419/8. To order, change 265 to 267 Military grade available RoHS compliant Available from 62mA to 15A Available in axial and radial leaded Available in miniature and subminiature formats

The 265/266/267 Series are high–reliability PICO® Fuses,that are very fast-acting, with an insulating sleeve.These fuses provide supplemental protection in enduse equipment to provide protection for componentsor internal circuits. They are not suitable for branch orfeeder circuit use. The Military version of the 265 Series(except 1/16 ampere rating) is available in FM08A onQPL for MIL-PRF-23419/8. To order, change 265 to 267 Military grade available RoHS compliant Available from 62mA to 15A Available in axial and radial leaded Available in miniature and subminiature formats

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 266015
Product Name PICO® High-Reliability Very Fast-Acting Subminiature Radial Leaded Fuse
Fuse Type Miniature; Subminiature
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 2A - 813GMC-2 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers