Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FUSES
LITTELFUSE, INC.
257003 -- FUSE;AUTOMOTIVE;FAST ACTING;3A;SUPPLEMENTAL;DIMS 0.75X0.2X0.73";BLADE;32VDC
Littelfuse, Inc.
Fuse;Automotive;Fast Acting;3A;Supplemental;Dims 0.75x0.2x0.73";Blade;32VDC
257003
Description
ATO® Fast-Acting Automotive Blade Fuses Automotive technology type ATO® fast-acting fuse.
Allied Electronics, Inc.
Done
Description
ATO® Fast-Acting Automotive Blade Fuses Automotive technology type ATO® fast-acting fuse.
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Automotive;Fast Acting;3A;Supplemental;Dims 0.75x0.2x0.73";Blade;32VDC
70184572
Fuse;Automotive;Fast Acting;3A;Supplemental;Dims 0.75x0.2x0.73";Blade;32VDC
70184572
ATO® Fast-Acting Automotive Blade Fuses Automotive technology type ATO® fast-acting fuse.
ATO® Fast-Acting Automotive Blade Fuses
Automotive technology type
ATO® fast-acting fuse.
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Fuses
Product Number
70184572
Product Name
Fuse;Automotive;Fast Acting;3A;Supplemental;Dims 0.75x0.2x0.73";Blade;32VDC
Fuse Type
Automotive; Blade
Unlock Full Specs
to access all available technical data
Similar Products
Skyworks Solutions, Inc.
Fast Acting Over-molded Fuse
SKY87604-12
Specs
Features
Fast Acting
Rated Voltage
63 volts
Rated Current
0.2500 amps
View Details
4
suppliers
Interpower
North American Fuse Medium Time Delay 10A
813GMC-10
Specs
Fuse Material
Glass; Glass
Operating Temperature
70 C (158 F)
Rated Voltage
125 volts
View Details
Sensata Technologies
10A Circuit Protection Fuse
219-2-1-62F-8-5-10-H
Specs
Mounting
DIN Rail
Approvals / Standards
RoHS
Rated Current
10 amps
View Details
KOA Speer Electronics, Inc.
Circuit Protection Fuse
CCF1N6.3TTE
Specs
Mounting
Surface Mount
Approvals / Standards
RoHS
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
3
suppliers