Littelfuse, Inc. 6.3A 250V Circuit Protection Fuse 23016300021P

Description
Fuse Miniature Very Fast Acting 6.3A 250V Holder Cartridge 5 X 20mm Ceramic Bulk CSA/UL Product overview: 23016300021P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.3A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-23016300021P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Miniature Very Fast Acting 6.3A 250V Holder Cartridge 5 X 20mm Ceramic Bulk CSA/UL Product overview: 23016300021P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.3A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-23016300021P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6.3A 250V Circuit Protection Fuse
139-23016300021P
6.3A 250V Circuit Protection Fuse 139-23016300021P
Fuse Miniature Very Fast Acting 6.3A 250V Holder Cartridge 5 X 20mm Ceramic Bulk CSA/UL Product overview: 23016300021P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.3A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-23016300021P can be used for catalog matching and distributor lookup.

Fuse Miniature Very Fast Acting 6.3A 250V Holder Cartridge 5 X 20mm Ceramic Bulk CSA/UL Product overview: 23016300021P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.3A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-23016300021P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
23016300021P
Circuit Protection - Fuses 23016300021P
FUSE CERAMIC 6.3A 250VAC 5X20MM

FUSE CERAMIC 6.3A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 139-23016300021P 23016300021P
Product Name 6.3A 250V Circuit Protection Fuse Circuit Protection - Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Snap Fit
Approvals / Standards RoHS
View Details
Power supply module for electronic circuit breaker - DF3210 - ifm efector inc.
Specs
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
Rated Current 40 amps
View Details