Littelfuse, Inc. PTC Resettable Fuses - 2920L075DR 2920L075DR

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1123499-2920L075DR Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: cURus, TUV Voltage - Max: 30V Current - Max: 40A Current - Trip (It): 1.5A Time to Trip: 300ms Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: 2920 (7351 Metric), Concave Current - Hold (Ih) (Maximum): 750mA Thickness (Maximum): 0.049" (1.25mm) Resistance - Initial (Ri) (Minimum): 350 mOhms Resistance - Post Trip (R1) (Maximum): 1 Ohms Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Communications & Networking Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.289" L x 0.202" W (7.35mm x 5.12mm)
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1123499-2920L075DR Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: cURus, TUV Voltage - Max: 30V Current - Max: 40A Current - Trip (It): 1.5A Time to Trip: 300ms Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: 2920 (7351 Metric), Concave Current - Hold (Ih) (Maximum): 750mA Thickness (Maximum): 0.049" (1.25mm) Resistance - Initial (Ri) (Minimum): 350 mOhms Resistance - Post Trip (R1) (Maximum): 1 Ohms Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Communications & Networking Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.289" L x 0.202" W (7.35mm x 5.12mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 2920L075DR - 1123499-2920L075DR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 2920L075DR
1123499-2920L075DR
PTC Resettable Fuses - 2920L075DR 1123499-2920L075DR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1123499-2920L075DR Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: cURus, TUV Voltage - Max: 30V Current - Max: 40A Current - Trip (It): 1.5A Time to Trip: 300ms Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: 2920 (7351 Metric), Concave Current - Hold (Ih) (Maximum): 750mA Thickness (Maximum): 0.049" (1.25mm) Resistance - Initial (Ri) (Minimum): 350 mOhms Resistance - Post Trip (R1) (Maximum): 1 Ohms Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Communications & Networking Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.289" L x 0.202" W (7.35mm x 5.12mm)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1123499-2920L075DR
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Approvals: cURus, TUV
Voltage - Max: 30V
Current - Max: 40A
Current - Trip (It): 1.5A
Time to Trip: 300ms
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: 2920 (7351 Metric), Concave
Current - Hold (Ih) (Maximum): 750mA
Thickness (Maximum): 0.049" (1.25mm)
Resistance - Initial (Ri) (Minimum): 350 mOhms
Resistance - Post Trip (R1) (Maximum): 1 Ohms
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Communications & Networking
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.289" L x 0.202" W (7.35mm x 5.12mm)

Buy Now
Singapore, Singapore
SMD 30V 1.5A 40A Circuit Protection Fuse
150-2920L075DR
SMD 30V 1.5A 40A Circuit Protection Fuse 150-2920L075DR
30V 1.5A PTC Resettable Fuse, 1R, 40A, 2920 SMD Product overview: 2920L075DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 1.5A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 30V, 1.5A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L075DR can be used for catalog matching and distributor lookup.

30V 1.5A PTC Resettable Fuse, 1R, 40A, 2920 SMD Product overview: 2920L075DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 1.5A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 30V, 1.5A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L075DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 2920L075DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
2920L075DR
Circuit Protection - PTC Resettable Fuses 2920L075DR
PTC RESET FUSE 30V 750MA 2920

PTC RESET FUSE 30V 750MA 2920

Supplier's Site
Fuse, Ptc Reset, 30V, 750Ma, 2920; Pptc Case Style Littelfuse - 18M4791 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 30V, 750Ma, 2920; Pptc Case Style Littelfuse
18M4791
Fuse, Ptc Reset, 30V, 750Ma, 2920; Pptc Case Style Littelfuse 18M4791
FUSE, PTC RESET, 30V, 750mA, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch 2920L Series; Voltage Rating:30VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.3s; Current Rating Max:40A RoHS Compliant: Yes

FUSE, PTC RESET, 30V, 750mA, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch 2920L Series; Voltage Rating:30VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.3s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Resettable, 30V, 750Ma, Full Reel; Pptc Case Style Littelfuse - 05M2791 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 30V, 750Ma, Full Reel; Pptc Case Style Littelfuse
05M2791
Fuse, Ptc Resettable, 30V, 750Ma, Full Reel; Pptc Case Style Littelfuse 05M2791
FUSE, PTC RESETTABLE, 30V, 750mA, FULL REEL; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch 2920L Series; Voltage Rating:30VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.3s; Current Rating Max:40A RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 30V, 750mA, FULL REEL; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch 2920L Series; Voltage Rating:30VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.3s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site
Polyfuse, Ptc, 2920, 0.75A; Thermistor Mounting Littelfuse - 78R5564 - Newark, An Avnet Company
Chicago, IL, United States
Polyfuse, Ptc, 2920, 0.75A; Thermistor Mounting Littelfuse
78R5564
Polyfuse, Ptc, 2920, 0.75A; Thermistor Mounting Littelfuse 78R5564
POLYFUSE, PTC, 2920, 0.75A; Thermistor Mounting:SMD; Product Range:POLYFUSE 2920L Series; Holding Current:750mA; Tripping Current:1.5A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; AutomotiveRoHS Compliant: Yes

POLYFUSE, PTC, 2920, 0.75A; Thermistor Mounting:SMD; Product Range:POLYFUSE 2920L Series; Holding Current:750mA; Tripping Current:1.5A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; AutomotiveRoHS Compliant: Yes

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Resettable Fuses - 2920L075DR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
2920L075DR
TVS/Fuse/Board Level Protection >> Resettable Fuses 2920L075DR
30V 750mA 40A 1.5A 2920 Resettable Fuses ROHS

30V 750mA 40A 1.5A 2920 Resettable Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 1123499-2920L075DR 150-2920L075DR 2920L075DR 18M4791 05M2791 78R5564 2920L075DR
Product Name PTC Resettable Fuses - 2920L075DR SMD 30V 1.5A 40A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Fuse, Ptc Reset, 30V, 750Ma, 2920; Pptc Case Style Littelfuse Fuse, Ptc Resettable, 30V, 750Ma, Full Reel; Pptc Case Style Littelfuse Polyfuse, Ptc, 2920, 0.75A; Thermistor Mounting Littelfuse TVS/Fuse/Board Level Protection >> Resettable Fuses
Mounting SMD
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Approvals / Standards RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data