Littelfuse, Inc. SMD 15V 4A Circuit Protection Fuse 2920L400/15MR

Description
PTC Resettable Fuse 15V 4A 2920 SMD Product overview: 2920L400/15MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15V, 4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 15V, 4A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L400/15MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse 15V 4A 2920 SMD Product overview: 2920L400/15MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15V, 4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 15V, 4A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L400/15MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 15V 4A Circuit Protection Fuse
150-2920L400/15MR
SMD 15V 4A Circuit Protection Fuse 150-2920L400/15MR
PTC Resettable Fuse 15V 4A 2920 SMD Product overview: 2920L400/15MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15V, 4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 15V, 4A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L400/15MR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 15V 4A 2920 SMD Product overview: 2920L400/15MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15V, 4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 15V, 4A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L400/15MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - 2920L400/15MR - 805472-2920L400/15MR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 2920L400/15MR
805472-2920L400/15MR
PTC Resettable Fuses - 2920L400/15MR 805472-2920L400/15MR
Manufacturer: Littelfuse Inc. Win Source Part Number: 805472-2920L400/15MR Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: cURus, TUV Voltage - Max: 15V Current - Max: 40A Current - Trip (It): 8A Time to Trip: 4s Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm) Resistance - Initial (Ri) (Min): 10 mOhms Manufacturer Package: 2920 (7351 Metric), Concave Current - Hold (Ih) (Maximum): 4A Thickness (Maximum): 0.063" (1.60mm) Resistance - Post Trip (R1) (Maximum): 40 mOhms Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 805472-2920L400/15MR
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Approvals: cURus, TUV
Voltage - Max: 15V
Current - Max: 40A
Current - Trip (It): 8A
Time to Trip: 4s
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm)
Resistance - Initial (Ri) (Min): 10 mOhms
Manufacturer Package: 2920 (7351 Metric), Concave
Current - Hold (Ih) (Maximum): 4A
Thickness (Maximum): 0.063" (1.60mm)
Resistance - Post Trip (R1) (Maximum): 40 mOhms
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Fuse, Resettable Ptc, 15Vdc, 4A, Smd; Thermistor Mounting Littelfuse - 38AC3037 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 15Vdc, 4A, Smd; Thermistor Mounting Littelfuse
38AC3037
Fuse, Resettable Ptc, 15Vdc, 4A, Smd; Thermistor Mounting Littelfuse 38AC3037
FUSE, RESETTABLE PTC, 15VDC, 4A, SMD; Thermistor Mounting:SMD; Product Range:POLY-FUSE 2920L Series; Holding Current:4A; Tripping Current:8A; Voltage Rating:15VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 15VDC, 4A, SMD; Thermistor Mounting:SMD; Product Range:POLY-FUSE 2920L Series; Holding Current:4A; Tripping Current:8A; Voltage Rating:15VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site
Ptc Resettable Fuse, 15V, 2920; Pptc Case Style Littelfuse - 14AC5814 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 15V, 2920; Pptc Case Style Littelfuse
14AC5814
Ptc Resettable Fuse, 15V, 2920; Pptc Case Style Littelfuse 14AC5814
PTC RESETTABLE FUSE, 15V, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch 2920L Series; Voltage Rating:15VDC; Holding Current:4A; Tripping Current:8A; Time to Trip:4s; Current Rating Max:40A RoHS Compliant: Yes

PTC RESETTABLE FUSE, 15V, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch 2920L Series; Voltage Rating:15VDC; Holding Current:4A; Tripping Current:8A; Time to Trip:4s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - PTC Resettable Fuses - 2920L400/15MR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
2920L400/15MR
Circuit Protection - PTC Resettable Fuses 2920L400/15MR
PTC RESET FUSE 15V 4A 2920

PTC RESET FUSE 15V 4A 2920

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 150-2920L400/15MR 805472-2920L400/15MR 38AC3037 14AC5814 2920L400/15MR
Product Name SMD 15V 4A Circuit Protection Fuse PTC Resettable Fuses - 2920L400/15MR Fuse, Resettable Ptc, 15Vdc, 4A, Smd; Thermistor Mounting Littelfuse Ptc Resettable Fuse, 15V, 2920; Pptc Case Style Littelfuse Circuit Protection - PTC Resettable Fuses
Mounting SMD
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting DIN Rail
Approvals / Standards RoHS
Rated Current 10 amps
View Details
Fuses - 2019-CCF1N7TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers