Littelfuse, Inc. PolySwitch® Lead-Free Surface Mount Resettable PPTC 2920L330/24

Description
The 2920L Series PTC provides surface mount overcurrent protection for medium voltage (≤60V) applications where resettable protection is desired. Lead-free and RoHS compliant Fast response to fault currents High Voltage Low-profile
Datasheet
Description
The 2920L Series PTC provides surface mount overcurrent protection for medium voltage (≤60V) applications where resettable protection is desired. Lead-free and RoHS compliant Fast response to fault currents High Voltage Low-profile
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PolySwitch® Lead-Free Surface Mount Resettable PPTC - 2920L330/24 - Littelfuse, Inc.
Rosemont, IL, United States
PolySwitch® Lead-Free Surface Mount Resettable PPTC
2920L330/24
PolySwitch® Lead-Free Surface Mount Resettable PPTC 2920L330/24
The 2920L Series PTC provides surface mount overcurrent protection for medium voltage (≤60V) applications where resettable protection is desired. Lead-free and RoHS compliant Fast response to fault currents High Voltage Low-profile

The 2920L Series PTC provides surface mount overcurrent protection for medium voltage (≤60V) applications where resettable protection is desired. Lead-free and RoHS compliant Fast response to fault currents High Voltage Low-profile

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 2920L330/24
Product Name PolySwitch® Lead-Free Surface Mount Resettable PPTC
Mounting Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 002625238 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 25 amps
View Details
Power Fuses Semiconductor Protection Fuses - British Standard Fuses - VBS1727 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 150 volts
Rated Current 180 amps
View Details
RF73 Fusing Resistors Performs Like RK73 Under Normal Conditions -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details