Indicating 5x25mm Medium-Acting Ceramic Body Fuse
FUSE CARTRIDGE 10A 250VAC
FUSE 10AMP 250V. FREE 2 YEAR RADWELL WARRANTY
| Littelfuse, Inc. | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 24121000021 | 24121000021 | 40904115 |
| Product Name | Indicating 5x25mm Medium-Acting Ceramic Body Fuse | Circuit Protection - Electrical, Specialty Fuses | Fuse |
| Approvals / Standards | RoHS | ||
| Features | Time Lag | ||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) |