Littelfuse, Inc. SMD 12V 6A Circuit Protection Fuse 2920L600/12MR

Description
PTC Resettable Fuse, 12V, 6A, 2920 SMD Product overview: 2920L600/12MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12V, 6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 12V, 6A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L600/12MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse, 12V, 6A, 2920 SMD Product overview: 2920L600/12MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12V, 6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 12V, 6A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L600/12MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 12V 6A Circuit Protection Fuse
150-2920L600/12MR
SMD 12V 6A Circuit Protection Fuse 150-2920L600/12MR
PTC Resettable Fuse, 12V, 6A, 2920 SMD Product overview: 2920L600/12MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12V, 6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 12V, 6A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L600/12MR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 12V, 6A, 2920 SMD Product overview: 2920L600/12MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12V, 6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 12V, 6A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L600/12MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - 2920L600/12MR - 906161-2920L600/12MR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 2920L600/12MR
906161-2920L600/12MR
PTC Resettable Fuses - 2920L600/12MR 906161-2920L600/12MR
Manufacturer: Littelfuse Inc. Win Source Part Number: 906161-2920L600/12MR Series: POLY-FUSE®, 2920L Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 12V Ih Surface Mount 2920 (7351 Metric), Concave Package: 2920 (7351 Metric), Concave Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8533.40.8070 Other Part Number: F8137CT, F8137DKR, F8137TR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 906161-2920L600/12MR
Series: POLY-FUSE®, 2920L
Operating Temperature Range: -40°C ~ 85°C
Features: Polymeric PTC Resettable Fuse 12V Ih Surface Mount 2920 (7351 Metric), Concave
Package: 2920 (7351 Metric), Concave
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8533.40.8070
Other Part Number: F8137CT, F8137DKR, F8137TR

Buy Now Datasheet
Pptc Resettable Fuse, 6A, 12Vdc, Smd; Pptc Case Style Littelfuse - 39AH9738 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 6A, 12Vdc, Smd; Pptc Case Style Littelfuse
39AH9738
Pptc Resettable Fuse, 6A, 12Vdc, Smd; Pptc Case Style Littelfuse 39AH9738
PPTC RESETTABLE FUSE, 6A, 12VDC, SMD; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch 2920L Series; Voltage Rating:12VDC; Holding Current:6A; Tripping Current:12A; Time to Trip:2s; Current Rating Max:50A RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 6A, 12VDC, SMD; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch 2920L Series; Voltage Rating:12VDC; Holding Current:6A; Tripping Current:12A; Time to Trip:2s; Current Rating Max:50A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - PTC Resettable Fuses - 2920L600/12MR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
2920L600/12MR
Circuit Protection - PTC Resettable Fuses 2920L600/12MR
PTC RESET FUSE 12V 6A 2920

PTC RESET FUSE 12V 6A 2920

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 150-2920L600/12MR 906161-2920L600/12MR 39AH9738 2920L600/12MR
Product Name SMD 12V 6A Circuit Protection Fuse PTC Resettable Fuses - 2920L600/12MR Pptc Resettable Fuse, 6A, 12Vdc, Smd; Pptc Case Style Littelfuse Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details