Littelfuse, Inc. High Voltage 25EV1K fuse - Rated 1000 V DC 25EV1K080.ZXBDM

Description
The 25EV1K fuse is designed for protection of high-voltage circuits in electric and hybrid electric vehicles. Rated as 80 A Interrupting Rating of 30 kA @ 1000 V DC Voltage Rating of 1000 V DC Typical weight of 100 g Operates from -40 °C to +125 °C Refers to ISO 8820-8 Melamine body with UL 94 flammability ratings of V-0 End caps in zinc alloy Terminal in copper alloy Mounting Torque of 12 ±1 Nm (ISO prescription)
Request a Quote Datasheet
Description
The 25EV1K fuse is designed for protection of high-voltage circuits in electric and hybrid electric vehicles. Rated as 80 A Interrupting Rating of 30 kA @ 1000 V DC Voltage Rating of 1000 V DC Typical weight of 100 g Operates from -40 °C to +125 °C Refers to ISO 8820-8 Melamine body with UL 94 flammability ratings of V-0 End caps in zinc alloy Terminal in copper alloy Mounting Torque of 12 ±1 Nm (ISO prescription)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage 25EV1K fuse - Rated 1000 V DC - 25EV1K080.ZXBDM - Littelfuse, Inc.
Rosemont, IL, United States
High Voltage 25EV1K fuse - Rated 1000 V DC
25EV1K080.ZXBDM
High Voltage 25EV1K fuse - Rated 1000 V DC 25EV1K080.ZXBDM
The 25EV1K fuse is designed for protection of high-voltage circuits in electric and hybrid electric vehicles. Rated as 80 A Interrupting Rating of 30 kA @ 1000 V DC Voltage Rating of 1000 V DC Typical weight of 100 g Operates from -40 °C to +125 °C Refers to ISO 8820-8 Melamine body with UL 94 flammability ratings of V-0 End caps in zinc alloy Terminal in copper alloy Mounting Torque of 12 ±1 Nm (ISO prescription)

The 25EV1K fuse is designed for protection of high-voltage circuits in electric and hybrid electric vehicles. Rated as 80 A Interrupting Rating of 30 kA @ 1000 V DC Voltage Rating of 1000 V DC Typical weight of 100 g Operates from -40 °C to +125 °C Refers to ISO 8820-8 Melamine body with UL 94 flammability ratings of V-0 End caps in zinc alloy Terminal in copper alloy Mounting Torque of 12 ±1 Nm (ISO prescription)

Datasheet
Electrical, Specialty Fuses - 18-25EV1K080.ZXBDM-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
18-25EV1K080.ZXBDM-ND
Electrical, Specialty Fuses 18-25EV1K080.ZXBDM-ND
HIGH VOLTAGE FUSE

HIGH VOLTAGE FUSE

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuses Fuses
Product Number 25EV1K080.ZXBDM 18-25EV1K080.ZXBDM-ND
Product Name High Voltage 25EV1K fuse - Rated 1000 V DC Electrical, Specialty Fuses
Fuse Type Automotive Blade
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
CCF1N Anti-Surge Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Fuse Material Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details