Littelfuse, Inc. Fuses - 273001 273001

Description
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1156736-273001 Termination: Radial Current Rating: 1 A Length: 8.89 mm Resistance: 88 mΩ Number of Pins: 2 Diameter: 6.35 mm Categories: Fuses Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 125 V Max Voltage Rating (AC): 125 V Max Voltage Rating (DC): 125 V Voltage Rating (DC): 125 V Fuse Current: 1 A REACH SVHC: Unknown Lead Length: 4.34 mm Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1156736-273001 Termination: Radial Current Rating: 1 A Length: 8.89 mm Resistance: 88 mΩ Number of Pins: 2 Diameter: 6.35 mm Categories: Fuses Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 125 V Max Voltage Rating (AC): 125 V Max Voltage Rating (DC): 125 V Voltage Rating (DC): 125 V Fuse Current: 1 A REACH SVHC: Unknown Lead Length: 4.34 mm Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuses - 273001 - 1156736-273001 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 273001
1156736-273001
Fuses - 273001 1156736-273001
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1156736-273001 Termination: Radial Current Rating: 1 A Length: 8.89 mm Resistance: 88 mΩ Number of Pins: 2 Diameter: 6.35 mm Categories: Fuses Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 125 V Max Voltage Rating (AC): 125 V Max Voltage Rating (DC): 125 V Voltage Rating (DC): 125 V Fuse Current: 1 A REACH SVHC: Unknown Lead Length: 4.34 mm Max Operating Temperature: 85 °C

Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1156736-273001
Termination: Radial
Current Rating: 1 A
Length: 8.89 mm
Resistance: 88 mΩ
Number of Pins: 2
Diameter: 6.35 mm
Categories: Fuses
Case / Package: Radial
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (AC): 125 V
Max Voltage Rating (AC): 125 V
Max Voltage Rating (DC): 125 V
Voltage Rating (DC): 125 V
Fuse Current: 1 A
REACH SVHC: Unknown
Lead Length: 4.34 mm
Max Operating Temperature: 85 °C

Buy Now
Singapore, Singapore
1A 125V Circuit Protection Fuse
139-273001
1A 125V Circuit Protection Fuse 139-273001
Fuse Subminiature Very Fast Acting 1A 125V Radial 6 X 8mm CSA Product overview: 273001 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-273001 can be used for catalog matching and distributor lookup.

Fuse Subminiature Very Fast Acting 1A 125V Radial 6 X 8mm CSA Product overview: 273001 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-273001 can be used for catalog matching and distributor lookup.

Supplier's Site
LF PC Mount - 273001 - Galco Industrial Electronics
Madison Heights, MI, United States
LF PC Mount
273001
LF PC Mount 273001
273S VERY FAST ACTING MICRO FUSE 1A

273S VERY FAST ACTING MICRO FUSE 1A

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Galco Industrial Electronics
Product Category Fuses Fuses Fuses
Product Number 1156736-273001 139-273001 273001
Product Name Fuses - 273001 1A 125V Circuit Protection Fuse LF PC Mount
Rated Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8371CT-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Mounting Panel Mount
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers