Littelfuse, Inc. Special 500V 6.3x32mm Very Fast-Acting Ceramic Body Fuse 23121250029

Description
Designed for semiconductor protection For high voltage applications High breaking capacity Pluggable into clips or shocksafe holders
Datasheet
Description
Designed for semiconductor protection For high voltage applications High breaking capacity Pluggable into clips or shocksafe holders
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special 500V 6.3x32mm Very Fast-Acting Ceramic Body Fuse - 23121250029 - Littelfuse, Inc.
Rosemont, IL, United States
Special 500V 6.3x32mm Very Fast-Acting Ceramic Body Fuse
23121250029
Special 500V 6.3x32mm Very Fast-Acting Ceramic Body Fuse 23121250029
Designed for semiconductor protection For high voltage applications High breaking capacity Pluggable into clips or shocksafe holders

Designed for semiconductor protection For high voltage applications High breaking capacity Pluggable into clips or shocksafe holders

Datasheet
Circuit Protection - Fuses - 23121250029 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
23121250029
Circuit Protection - Fuses 23121250029
FUSE CERM 12.5A 500VAC 3AB 3AG

FUSE CERM 12.5A 500VAC 3AB 3AG

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 23121250029 23121250029
Product Name Special 500V 6.3x32mm Very Fast-Acting Ceramic Body Fuse Circuit Protection - Fuses
Approvals / Standards RoHS
Features Fast Acting
Rated Voltage 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Rated Current 5 amps
View Details
Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers