Littelfuse, Inc. Circuit Protection - PTC Resettable Fuses 2920L700/24SLER

Description
PTC RESET FUSE 7.0A 24V 2920
Description
PTC RESET FUSE 7.0A 24V 2920

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
2920L700/24SLER
Circuit Protection - PTC Resettable Fuses 2920L700/24SLER
PTC RESET FUSE 7.0A 24V 2920

PTC RESET FUSE 7.0A 24V 2920

Supplier's Site
Ptc Resettable Fuse, 24Vdc, 2920; Pptc Case Style Littelfuse - 80AH3229 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 24Vdc, 2920; Pptc Case Style Littelfuse
80AH3229
Ptc Resettable Fuse, 24Vdc, 2920; Pptc Case Style Littelfuse 80AH3229
PTC RESETTABLE FUSE, 24VDC, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:24VDC; Holding Current:7A; Tripping Current:14A; Time to Trip:2s; Current Rating Max:50A RoHS Compliant: Yes

PTC RESETTABLE FUSE, 24VDC, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:24VDC; Holding Current:7A; Tripping Current:14A; Time to Trip:2s; Current Rating Max:50A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 2920L700/24SLER 80AH3229
Product Name Circuit Protection - PTC Resettable Fuses Ptc Resettable Fuse, 24Vdc, 2920; Pptc Case Style Littelfuse
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 002625106 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 12 amps
View Details
Surface Mount Fuses - VF476 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 250 volts
View Details
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details