Littelfuse, Inc. 250V PolySwitch® Lead-Free Radial Leaded Resettable PPTC for Telecom Protection 250R120-R2

Description
The 250R Series is designed to protect against short duration high voltage fault currents (power cross or power induction surge) typically found in telecom applications (250Vrms). The series can be used to help telecom networking equipment meet the protection requirements specified in ITU K.20 and K.21. 80–180 mA hold current range and 60 V dc operating voltage Interrupting rating at 250 V ac Fast time–to-trip Binned and sorted narrow resistance ranges available Lead-free, halogen-free, and RoHS compliant
Datasheet
Description
The 250R Series is designed to protect against short duration high voltage fault currents (power cross or power induction surge) typically found in telecom applications (250Vrms). The series can be used to help telecom networking equipment meet the protection requirements specified in ITU K.20 and K.21. 80–180 mA hold current range and 60 V dc operating voltage Interrupting rating at 250 V ac Fast time–to-trip Binned and sorted narrow resistance ranges available Lead-free, halogen-free, and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
250V PolySwitch® Lead-Free Radial Leaded Resettable PPTC for Telecom Protection - 250R120-R2 - Littelfuse, Inc.
Rosemont, IL, United States
250V PolySwitch® Lead-Free Radial Leaded Resettable PPTC for Telecom Protection
250R120-R2
250V PolySwitch® Lead-Free Radial Leaded Resettable PPTC for Telecom Protection 250R120-R2
The 250R Series is designed to protect against short duration high voltage fault currents (power cross or power induction surge) typically found in telecom applications (250Vrms). The series can be used to help telecom networking equipment meet the protection requirements specified in ITU K.20 and K.21. 80–180 mA hold current range and 60 V dc operating voltage Interrupting rating at 250 V ac Fast time–to-trip Binned and sorted narrow resistance ranges available Lead-free, halogen-free, and RoHS compliant

The 250R Series is designed to protect against short duration high voltage fault currents (power cross or power induction surge) typically found in telecom applications (250Vrms). The series can be used to help telecom networking equipment meet the protection requirements specified in ITU K.20 and K.21. 80–180 mA hold current range and 60 V dc operating voltage Interrupting rating at 250 V ac Fast time–to-trip Binned and sorted narrow resistance ranges available Lead-free, halogen-free, and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 250R120-R2
Product Name 250V PolySwitch® Lead-Free Radial Leaded Resettable PPTC for Telecom Protection
Mounting Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
North American Fuse Medium Time Delay 2A - 813GMC-2 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details