Littelfuse, Inc. SMD 1.5A 3A 33V Circuit Protection Fuse 2920L150DR

Description
PTC Resettable Fuse 1.5A Hold, 3A Trip, 33V, 40A, 1.5W, 230mR, SMD Product overview: 2920L150DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 3A, 33V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.5A, 3A, 33V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L150DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse 1.5A Hold, 3A Trip, 33V, 40A, 1.5W, 230mR, SMD Product overview: 2920L150DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 3A, 33V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.5A, 3A, 33V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L150DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.5A 3A 33V Circuit Protection Fuse
150-2920L150DR
SMD 1.5A 3A 33V Circuit Protection Fuse 150-2920L150DR
PTC Resettable Fuse 1.5A Hold, 3A Trip, 33V, 40A, 1.5W, 230mR, SMD Product overview: 2920L150DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 3A, 33V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.5A, 3A, 33V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L150DR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 1.5A Hold, 3A Trip, 33V, 40A, 1.5W, 230mR, SMD Product overview: 2920L150DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 3A, 33V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.5A, 3A, 33V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L150DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resettable Fuses - 7874261P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
7874261P
Resettable Fuses 7874261P
Littelfuse 2920L150DR Resettable Fuse

Littelfuse 2920L150DR Resettable Fuse

Supplier's Site
Resettable Fuses - 7874261 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
7874261
Resettable Fuses 7874261
Littelfuse 2920L150DR Resettable Fuse

Littelfuse 2920L150DR Resettable Fuse

Supplier's Site
Fuse - 21603254 - Radwell International
Willingboro, NJ, United States
FUSE, PTC RESET, 33V, 1.5A, 2920; HOLDING CURRENT:1.5A; TRIPPING CURRENT:3A; INITIAL RESISTANCE MAX:0.23OHM; OPERATING VOLTAGE:33V; SERIES:2920L; PTC. FREE 2 YEAR RADWELL WARRANTY

FUSE, PTC RESET, 33V, 1.5A, 2920; HOLDING CURRENT:1.5A; TRIPPING CURRENT:3A; INITIAL RESISTANCE MAX:0.23OHM; OPERATING VOLTAGE:33V; SERIES:2920L; PTC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fuse, Ptc Resettable, 33V, 1.5A, 2920, Full Reel; Pptc Case Style Littelfuse - 05M2794 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 33V, 1.5A, 2920, Full Reel; Pptc Case Style Littelfuse
05M2794
Fuse, Ptc Resettable, 33V, 1.5A, 2920, Full Reel; Pptc Case Style Littelfuse 05M2794
FUSE, PTC RESETTABLE, 33V, 1.5A, 2920, FULL REEL; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch 2920L Series; Voltage Rating:33VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:2s; Current Rating Max:40A RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 33V, 1.5A, 2920, FULL REEL; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch 2920L Series; Voltage Rating:33VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:2s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Reset, 33V, 1.5A, 2920; Pptc Case Style Littelfuse - 18M4794 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 33V, 1.5A, 2920; Pptc Case Style Littelfuse
18M4794
Fuse, Ptc Reset, 33V, 1.5A, 2920; Pptc Case Style Littelfuse 18M4794
FUSE, PTC RESET, 33V, 1.5A, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch 2920L Series; Voltage Rating:33VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:2s; Current Rating Max:40A; External Depth:1mmRoHS Compliant: Yes

FUSE, PTC RESET, 33V, 1.5A, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch 2920L Series; Voltage Rating:33VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:2s; Current Rating Max:40A; External Depth:1mmRoHS Compliant: Yes

Supplier's Site
Polyfuse, Ptc, 2920, 1.5A; Thermistor Mounting Littelfuse - 78R5566 - Newark, An Avnet Company
Chicago, IL, United States
Polyfuse, Ptc, 2920, 1.5A; Thermistor Mounting Littelfuse
78R5566
Polyfuse, Ptc, 2920, 1.5A; Thermistor Mounting Littelfuse 78R5566
POLYFUSE, PTC, 2920, 1.5A; Thermistor Mounting:SMD; Product Range:POLYFUSE 2920L Series; Holding Current:1.5A; Tripping Current:3A; Voltage Rating:33VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

POLYFUSE, PTC, 2920, 1.5A; Thermistor Mounting:SMD; Product Range:POLYFUSE 2920L Series; Holding Current:1.5A; Tripping Current:3A; Voltage Rating:33VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 2920L150DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
2920L150DR
Circuit Protection - PTC Resettable Fuses 2920L150DR
PTC RESET FUSE 33V 1.5A 2920

PTC RESET FUSE 33V 1.5A 2920

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - 2920L150DR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
2920L150DR
TVS/Fuse/Board Level Protection >> Resettable Fuses 2920L150DR
33V 1.5A 40A 3A 2920 Resettable Fuses ROHS

33V 1.5A 40A 3A 2920 Resettable Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Radwell International Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 150-2920L150DR 7874261P 7874261 21603254 05M2794 18M4794 78R5566 2920L150DR 2920L150DR
Product Name SMD 1.5A 3A 33V Circuit Protection Fuse Resettable Fuses Resettable Fuses Fuse Fuse, Ptc Resettable, 33V, 1.5A, 2920, Full Reel; Pptc Case Style Littelfuse Fuse, Ptc Reset, 33V, 1.5A, 2920; Pptc Case Style Littelfuse Polyfuse, Ptc, 2920, 1.5A; Thermistor Mounting Littelfuse Circuit Protection - PTC Resettable Fuses TVS/Fuse/Board Level Protection >> Resettable Fuses
Approvals / Standards RoHS RoHS RoHS RoHS RoHS RoHS
Rated Voltage 33 volts 33 volts 33 volts 33 volts 33 volts
Rated Current 40 amps 40 amps 40 amps 40 amps 40 amps
Unlock Full Specs
to access all available technical data