Littelfuse, Inc. SMD 24V 2A 40A Circuit Protection Fuse 2920L200/24DR

Description
24V 2A PTC Resettable Fuse, 125mR, 40A, 2920 SMD Product overview: 2920L200/24DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24V, 2A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 24V, 2A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L200/24DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
24V 2A PTC Resettable Fuse, 125mR, 40A, 2920 SMD Product overview: 2920L200/24DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24V, 2A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 24V, 2A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L200/24DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 24V 2A 40A Circuit Protection Fuse
150-2920L200/24DR
SMD 24V 2A 40A Circuit Protection Fuse 150-2920L200/24DR
24V 2A PTC Resettable Fuse, 125mR, 40A, 2920 SMD Product overview: 2920L200/24DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24V, 2A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 24V, 2A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L200/24DR can be used for catalog matching and distributor lookup.

24V 2A PTC Resettable Fuse, 125mR, 40A, 2920 SMD Product overview: 2920L200/24DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24V, 2A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 24V, 2A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L200/24DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resettable Fuses - 1740714 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
1740714
Resettable Fuses 1740714
Wickmann 2920L200/24DR Resettable Fuse

Wickmann 2920L200/24DR Resettable Fuse

Supplier's Site
Resettable Fuses - 1740366 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
1740366
Resettable Fuses 1740366
Wickmann 2920L200/24DR Resettable Fuse

Wickmann 2920L200/24DR Resettable Fuse

Supplier's Site
Fuse, Ptc Resettable, 24V, 2A, 2920; Pptc Case Style Littelfuse - 05M2797 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 24V, 2A, 2920; Pptc Case Style Littelfuse
05M2797
Fuse, Ptc Resettable, 24V, 2A, 2920; Pptc Case Style Littelfuse 05M2797
FUSE, PTC RESETTABLE, 24V, 2A, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch 2920L Series; Voltage Rating:24VDC; Holding Current:2A; Tripping Current:4A; Time to Trip:5s; Current Rating Max:40A RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 24V, 2A, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch 2920L Series; Voltage Rating:24VDC; Holding Current:2A; Tripping Current:4A; Time to Trip:5s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Resettable, 24V, 2A, 2920, Full Reel; Pptc Case Style Littelfuse - 28X2700 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 24V, 2A, 2920, Full Reel; Pptc Case Style Littelfuse
28X2700
Fuse, Ptc Resettable, 24V, 2A, 2920, Full Reel; Pptc Case Style Littelfuse 28X2700
FUSE, PTC RESETTABLE, 24V, 2A, 2920, FULL REEL; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch 2920L Series; Voltage Rating:24VDC; Holding Current:2A; Tripping Current:4A; Time to Trip:5s; Current Rating Max:40A RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 24V, 2A, 2920, FULL REEL; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch 2920L Series; Voltage Rating:24VDC; Holding Current:2A; Tripping Current:4A; Time to Trip:5s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - PTC Resettable Fuses - 2920L200/24DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
2920L200/24DR
Circuit Protection - PTC Resettable Fuses 2920L200/24DR
PTC RESET FUSE 24V 2A 2920

PTC RESET FUSE 24V 2A 2920

Supplier's Site
Fuse - 21603250 - Radwell International
Willingboro, NJ, United States
FUSE, PTC RESETTABLE, 24V, 2A, 2920, FULL REEL; THERMISTOR MOUNTING:SMD; PRODUCT RANGE:POLYFUSE 2920L SERIES; HOLDING CURRENT:2A; TRIPPING CURRENT:4A; VOLTAGE RATING:24VDC; OPERATING TEMPERATURE MIN:-40 C; OPERATING VOLTAGE:24V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

FUSE, PTC RESETTABLE, 24V, 2A, 2920, FULL REEL; THERMISTOR MOUNTING:SMD; PRODUCT RANGE:POLYFUSE 2920L SERIES; HOLDING CURRENT:2A; TRIPPING CURRENT:4A; VOLTAGE RATING:24VDC; OPERATING TEMPERATURE MIN:-40 C; OPERATING VOLTAGE:24V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - 2920L200/24DR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
2920L200/24DR
TVS/Fuse/Board Level Protection >> Resettable Fuses 2920L200/24DR
24V 2A 40A 4A 2920 Resettable Fuses ROHS

24V 2A 40A 4A 2920 Resettable Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 150-2920L200/24DR 1740714 05M2797 2920L200/24DR 21603250 2920L200/24DR
Product Name SMD 24V 2A 40A Circuit Protection Fuse Resettable Fuses Fuse, Ptc Resettable, 24V, 2A, 2920; Pptc Case Style Littelfuse Circuit Protection - PTC Resettable Fuses Fuse TVS/Fuse/Board Level Protection >> Resettable Fuses
Approvals / Standards RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8463TR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Surface Mount Fuses - VF461 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 600 volts
Rated Current 2 amps
View Details