Littelfuse, Inc. PolySwitch PPTC for general electronics overcurrent protection 2920L600/24SL

Description
Littelfuse Low Rho Surface Mount PPTC (Polymer Positive Temperature Coefficient) devices provide overcurrent protection for applications where ultra low internal resistance. ultra low voltage drop and automatic resettable protection are desired. This new series allows a higher hold current device in a smaller factor and lower profile as compared to a standard PPTC. It offers ultra low internal resistance while maintaining the high level electrical characteristics and performances of standard PPTC products. All devices are UL recognized and TUV approved and have maximum fault current of 50A. They are available in 0402 to 2920 sizes while the hold current ranges from 100mA to 9A. Ultra low internal resistance Very thin profile Miniature size saves board space Allows a higher hold current device in a smaller factor and lower profile as compared to a standard PPTC Fast response to fault currents Compatible with high temperature solders Broad range of hold current ratings from 100 mA to 9 A Lead-free, halogen-free, and RoHS compliant UL recognized and TUV approved
Datasheet
Description
Littelfuse Low Rho Surface Mount PPTC (Polymer Positive Temperature Coefficient) devices provide overcurrent protection for applications where ultra low internal resistance. ultra low voltage drop and automatic resettable protection are desired. This new series allows a higher hold current device in a smaller factor and lower profile as compared to a standard PPTC. It offers ultra low internal resistance while maintaining the high level electrical characteristics and performances of standard PPTC products. All devices are UL recognized and TUV approved and have maximum fault current of 50A. They are available in 0402 to 2920 sizes while the hold current ranges from 100mA to 9A. Ultra low internal resistance Very thin profile Miniature size saves board space Allows a higher hold current device in a smaller factor and lower profile as compared to a standard PPTC Fast response to fault currents Compatible with high temperature solders Broad range of hold current ratings from 100 mA to 9 A Lead-free, halogen-free, and RoHS compliant UL recognized and TUV approved
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PolySwitch PPTC for general electronics overcurrent protection - 2920L600/24SL - Littelfuse, Inc.
Rosemont, IL, United States
PolySwitch PPTC for general electronics overcurrent protection
2920L600/24SL
PolySwitch PPTC for general electronics overcurrent protection 2920L600/24SL
Littelfuse Low Rho Surface Mount PPTC (Polymer Positive Temperature Coefficient) devices provide overcurrent protection for applications where ultra low internal resistance. ultra low voltage drop and automatic resettable protection are desired. This new series allows a higher hold current device in a smaller factor and lower profile as compared to a standard PPTC. It offers ultra low internal resistance while maintaining the high level electrical characteristics and performances of standard PPTC products. All devices are UL recognized and TUV approved and have maximum fault current of 50A. They are available in 0402 to 2920 sizes while the hold current ranges from 100mA to 9A. Ultra low internal resistance Very thin profile Miniature size saves board space Allows a higher hold current device in a smaller factor and lower profile as compared to a standard PPTC Fast response to fault currents Compatible with high temperature solders Broad range of hold current ratings from 100 mA to 9 A Lead-free, halogen-free, and RoHS compliant UL recognized and TUV approved

Littelfuse Low Rho Surface Mount PPTC (Polymer Positive Temperature Coefficient) devices provide overcurrent protection for applications where ultra low internal resistance. ultra low voltage drop and automatic resettable protection are desired. This new series allows a higher hold current device in a smaller factor and lower profile as compared to a standard PPTC. It offers ultra low internal resistance while maintaining the high level electrical characteristics and performances of standard PPTC products. All devices are UL recognized and TUV approved and have maximum fault current of 50A. They are available in 0402 to 2920 sizes while the hold current ranges from 100mA to 9A. Ultra low internal resistance Very thin profile Miniature size saves board space Allows a higher hold current device in a smaller factor and lower profile as compared to a standard PPTC Fast response to fault currents Compatible with high temperature solders Broad range of hold current ratings from 100 mA to 9 A Lead-free, halogen-free, and RoHS compliant UL recognized and TUV approved

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 2920L600/24SL
Product Name PolySwitch PPTC for general electronics overcurrent protection
Mounting Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details