Littelfuse, Inc. SMD Circuit Protection Fuse 250S130DR

Description
PTC Resettable Fuse, Surface Mount, CHIP, 3729, HALOGEN FREE AND ROHS COMPLIANT Product overview: 250S130DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-250S130DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse, Surface Mount, CHIP, 3729, HALOGEN FREE AND ROHS COMPLIANT Product overview: 250S130DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-250S130DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Circuit Protection Fuse
150-250S130DR
SMD Circuit Protection Fuse 150-250S130DR
PTC Resettable Fuse, Surface Mount, CHIP, 3729, HALOGEN FREE AND ROHS COMPLIANT Product overview: 250S130DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-250S130DR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, Surface Mount, CHIP, 3729, HALOGEN FREE AND ROHS COMPLIANT Product overview: 250S130DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-250S130DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - 250S130DR - 1003429-250S130DR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 250S130DR
1003429-250S130DR
PTC Resettable Fuses - 250S130DR 1003429-250S130DR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1003429-250S130DR Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.146" (3.70mm) Voltage - Max: 60V (250V Int) Current - Max: 3A Current - Hold (Ih) (Max): 130mA Current - Trip (It): 260mA Time to Trip: 4s Family Name: 250S Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.370" L x 0.291" W (9.40mm x 7.40mm) Resistance - Initial (Ri) (Min): 4 Ohm Resistance - Post Trip (R1) (Max): 20 Ohm ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1003429-250S130DR
Packaging: Reel - TR
Type: Polymeric
Approvals: cURus, TUV
Mounting: SMD (SMT)
Thickness (Max): 0.146" (3.70mm)
Voltage - Max: 60V (250V Int)
Current - Max: 3A
Current - Hold (Ih) (Max): 130mA
Current - Trip (It): 260mA
Time to Trip: 4s
Family Name: 250S
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.370" L x 0.291" W (9.40mm x 7.40mm)
Resistance - Initial (Ri) (Min): 4 Ohm
Resistance - Post Trip (R1) (Max): 20 Ohm
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fuse, Ptc Reset, 60V, 130Ma, Smd, Full Reel; Product Range Littelfuse - 64R8245 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 60V, 130Ma, Smd, Full Reel; Product Range Littelfuse
64R8245
Fuse, Ptc Reset, 60V, 130Ma, Smd, Full Reel; Product Range Littelfuse 64R8245
FUSE, PTC RESET, 60V, 130mA, SMD, FULL REEL; Product Range:PolySwitch 250S Series; Voltage Rating:60V; Holding Current:130mA; Tripping Current:260mA; Time to Trip:0.9s; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

FUSE, PTC RESET, 60V, 130mA, SMD, FULL REEL; Product Range:PolySwitch 250S Series; Voltage Rating:60V; Holding Current:130mA; Tripping Current:260mA; Time to Trip:0.9s; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site
Circuit Protection - PTC Resettable Fuses - 250S130DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
250S130DR
Circuit Protection - PTC Resettable Fuses 250S130DR
PTC RESET FUSE 60V 130MA 2SMD

PTC RESET FUSE 60V 130MA 2SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 150-250S130DR 1003429-250S130DR 64R8245 250S130DR
Product Name SMD Circuit Protection Fuse PTC Resettable Fuses - 250S130DR Fuse, Ptc Reset, 60V, 130Ma, Smd, Full Reel; Product Range Littelfuse Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 690V(BB) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 500 amps
View Details
Fuses - 002625310 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 2 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers