Littelfuse, Inc. High Voltage 25EV1K fuse - Rated 1000 V DC 25EV1K125.ZXBDM

Description
The 25EV1K fuse is designed for protection of high-voltage circuits in electric and hybrid electric vehicles. Rated as 125 A Interrupting Rating of 30 kA @ 1000 V DC Voltage Rating of 1000 V DC Typical weight of 100 g Operates from -40 °C to +125 °C Refers to ISO 8820-8 Melamine body with UL 94 flammability ratings of V-0 End caps in zinc alloy Terminal in copper alloy Mounting Torque of 12 ±1 Nm (ISO prescription)
Request a Quote Datasheet
Description
The 25EV1K fuse is designed for protection of high-voltage circuits in electric and hybrid electric vehicles. Rated as 125 A Interrupting Rating of 30 kA @ 1000 V DC Voltage Rating of 1000 V DC Typical weight of 100 g Operates from -40 °C to +125 °C Refers to ISO 8820-8 Melamine body with UL 94 flammability ratings of V-0 End caps in zinc alloy Terminal in copper alloy Mounting Torque of 12 ±1 Nm (ISO prescription)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage 25EV1K fuse - Rated 1000 V DC - 25EV1K125.ZXBDM - Littelfuse, Inc.
Rosemont, IL, United States
High Voltage 25EV1K fuse - Rated 1000 V DC
25EV1K125.ZXBDM
High Voltage 25EV1K fuse - Rated 1000 V DC 25EV1K125.ZXBDM
The 25EV1K fuse is designed for protection of high-voltage circuits in electric and hybrid electric vehicles. Rated as 125 A Interrupting Rating of 30 kA @ 1000 V DC Voltage Rating of 1000 V DC Typical weight of 100 g Operates from -40 °C to +125 °C Refers to ISO 8820-8 Melamine body with UL 94 flammability ratings of V-0 End caps in zinc alloy Terminal in copper alloy Mounting Torque of 12 ±1 Nm (ISO prescription)

The 25EV1K fuse is designed for protection of high-voltage circuits in electric and hybrid electric vehicles. Rated as 125 A Interrupting Rating of 30 kA @ 1000 V DC Voltage Rating of 1000 V DC Typical weight of 100 g Operates from -40 °C to +125 °C Refers to ISO 8820-8 Melamine body with UL 94 flammability ratings of V-0 End caps in zinc alloy Terminal in copper alloy Mounting Torque of 12 ±1 Nm (ISO prescription)

Datasheet
Electrical, Specialty Fuses - 18-25EV1K125.ZXBDM-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
18-25EV1K125.ZXBDM-ND
Electrical, Specialty Fuses 18-25EV1K125.ZXBDM-ND
FUSE CARTRIDGE 125A 900 VDC CYL

FUSE CARTRIDGE 125A 900 VDC CYL

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuses Fuses
Product Number 25EV1K125.ZXBDM 18-25EV1K125.ZXBDM-ND
Product Name High Voltage 25EV1K fuse - Rated 1000 V DC Electrical, Specialty Fuses
Fuse Type Automotive Blade
Unlock Full Specs
to access all available technical data

Similar Products

EV/HEV Protection Fuses - EV/HEV Protection Fuses - VAH2S -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 500 volts
Rated Current 50 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details