DigiKey Datasheets for Fiber Optic Cables

Fiber optic cables are composed of one or more transparent optical fibers enclosed in protective coverings and strength members. Fiber optic cables are used to transmit "light" data.
Fiber Optic Cables: Learn more

Page: 1 10 14 15 16 17 18 19 20 21 22 23 24 25 26 30 40
Product Name Notes
Cable Fiber Optic LC Duplex To LC Duplex 50/125 16.4' (5.0m)
Cable Fiber Optic LC Duplex To LC Duplex 50/125 19.7' (6.0m)
Cable Fiber Optic LC Duplex To LC Duplex 50/125 23.0' (7.0m)
Cable Fiber Optic LC Duplex To LC Duplex 50/125 26.2' (8.0m)
Cable Fiber Optic LC Duplex To LC Duplex 50/125 3.3' (1.0m)
Cable Fiber Optic LC Duplex To LC Duplex 50/125 32.8' (10.0m)
Cable Fiber Optic LC Duplex To LC Duplex 50/125 4.9' (1.5m)
Cable Fiber Optic LC Duplex To LC Duplex 50/125 49.2' (15.0m)
Cable Fiber Optic LC Duplex To LC Duplex 50/125 6.6' (2.0m)
Cable Fiber Optic LC Duplex To LC Duplex 50/125 65.6' (20.0m)
Cable Fiber Optic LC Duplex To LC Duplex 50/125 9.8' (3.0m)
Cable Fiber Optic LC Duplex To LC Duplex 50/125 98.4' (30.0m)
Cable Fiber Optic LC Duplex To SC Duplex 50/125 3.3' (1.0m)
Cable Fiber Optic LC Duplex To SC Duplex 50/125 49.2' (15.0m)
Cable Fiber Optic LC Duplex To SC Duplex 50/125 6.6' (2.0m)
Cable Fiber Optic LC Duplex To SC Duplex 50/125 9.8' (3.0m)
Cable Fiber Optic LC To Cable 50/125 3.3' (1.0m)
Cable Fiber Optic MPO To MPO 16.4' (5.0m)
Cable Fiber Optic MTP To MTP 50/125 32.8' (10.0m)
Cable Fiber Optic SC Duplex To SC Duplex 50/125 3.3' (1.0m)
Cable Fiber Optic SC Duplex To SC Duplex 50/125 6.6' (2.0m)
Cable Fiber Optic To
OM3 1-FIBER 900UM BUFFERED PATCH

<< Prev Next >>