OM3 8-fiber round harness cable assembly, low smoke zero halogen (LSZH) rated, PanMPO female to LC Uniboot 60cm (24 inch),equal breakout 40G to 10G, Std. IL, 77 feet.
| Panduit Corp. | DigiKey | |
|---|---|---|
| Product Category | Fiber Optic Cables | Fiber Optic Cables |
| Product Number | FX8RP7NUSQNF077 | FX8RP7NUSQNF077-ND |
| Product Name | Harness Cable Assemblies | Fiber Optic Cables |
| Cable Type | Multifiber | |
| Number of Fibers | 8 | |
| Connector Type | LC; PanMPO Female | LC; MPO |
| Fiber Mode | Multimode |