OM3 8 fiber round harness plenum PanMPO female To LC Uniboot 60cm (24 inch) equal breakout 40G to 10G Std. IL -35 feet.
| Panduit Corp. | DigiKey | |
|---|---|---|
| Product Category | Fiber Optic Cables | Fiber Optic Cables |
| Product Number | FX8RP7NUSQNF035 | FX8RP7NUSQNF035-ND |
| Product Name | Harness Cable Assemblies | Fiber Optic Cables |
| Cable Type | Multifiber | |
| Number of Fibers | 8 | |
| Connector Type | LC; PanMPO Female | LC; MPO |
| Fiber Mode | Multimode |