Panduit Corp.
Fiber Optic Cables
FX23LSNSNSNM005
Description
Cable Fiber Optic To
Request a Quote
Email Supplier
Datasheet
Description
Cable Fiber Optic To
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Fiber Optic Cables |
|
Product Number
|
FX23LSNSNSNM005-ND |
|
Product Name
|
Fiber Optic Cables |
|
Cable Type
|
Duplex
|
|
Fiber Mode
|
Multimode
|
|
Core Size
|
9 to 125 µm (0.3543 to 4.92 mils)
|
|
Connector Type
|
SC
|
Unlock Full Specs
to access all available technical data
Similar Products
Cable Type
Simplex; Duplex (optional feature)
Fiber Mode
SingleMode
Core Size
900 µm (35.43 mils)
View Details
Cable Type
Simplex; Multifiber (optional feature)
Fiber Mode
Multimode
Number of Fibers
1
View Details
SAB BRÖCKSKES GmbH & Co. KG
Cable Diameter
6 mm (0.2362 inch)
Bending Radius
80 mm (3.15 inch)
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
Amphenol Communications Solutions
Operating Temperature
0 to 70 C (32 to 158 F)
View Details