Panduit Corp. Fiber Optic Cables FX2ELLNLNSNM002

Description
Cable Fiber Optic LC Duplex To LC Duplex 50/125 6.6' (2.0m)
Request a Quote Datasheet
Description
Cable Fiber Optic LC Duplex To LC Duplex 50/125 6.6' (2.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - 298-21379-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
298-21379-ND
Fiber Optic Cables 298-21379-ND
Cable Fiber Optic LC Duplex To LC Duplex 50/125 6.6' (2.0m)

Cable Fiber Optic LC Duplex To LC Duplex 50/125 6.6' (2.0m)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Cables
Product Number 298-21379-ND
Product Name Fiber Optic Cables
Cable Type Duplex
Fiber Mode Multimode
Core Size 50 to 125 µm (1.97 to 4.92 mils)
Connector Type LC
Unlock Full Specs
to access all available technical data

Similar Products

PM Fiber Patch Cable, Panda, F-PM850, 850 nm, 1 m, FC/APC - F-PM850-C-1FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 850 nm (8500 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00009 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details