Panduit Corp.
Fiber Optic Cables
FWUYL7575LNM027
Description
Cable Fiber Optic To
Request a Quote
Email Supplier
Datasheet
Description
Cable Fiber Optic To
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Fiber Optic Cables |
|
Product Number
|
FWUYL7575LNM027-ND |
|
Product Name
|
Fiber Optic Cables |
|
Fiber Mode
|
Multimode
|
Unlock Full Specs
to access all available technical data
Similar Products
Cable Type
Duplex; Multifiber (optional feature)
Fiber Mode
SingleMode
Number of Fibers
2
View Details
Core Size
2200 µm (86.61 mils)
Bending Radius
40 mm (1.57 inch)
Operating Temperature
-55 to 70 C (-67 to 158 F)
View Details
Core Size
9.7 µm (0.3819 mils)
Cable Diameter
2.5 mm (0.0984 inch)
Maximum Attenuation
100 dB/km (30.48 dB/1000 ft)
View Details