Panduit Corp.
Fiber Optic Cables
FXTRL8NUFSNM017
Description
Cable Fiber Optic To
Request a Quote
Email Supplier
Datasheet
Description
Cable Fiber Optic To
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Fiber Optic Cables |
|
Product Number
|
FXTRL8NUFSNM017-ND |
|
Product Name
|
Fiber Optic Cables |
|
Fiber Mode
|
Multimode
|
Unlock Full Specs
to access all available technical data
Similar Products
Cable Type
Duplex; Multifiber (optional feature)
Fiber Mode
Multimode
Number of Fibers
2
View Details
Core Size
1000 µm (39.37 mils)
Bending Radius
15 mm (0.5906 inch)
Operating Temperature
-55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Wavelength
790 to 860 nm (7900 to 8600 Å)
Numerical Aperture
0.1200 to 0.1600
Maximum Attenuation
20 dB/km (6.1 dB/1000 ft)
View Details