OM3 12-Fiber Round Harness, LSZH, Male PanMPO to LC Push-Pull, 61cm breakout, Optimized IL - 2 meters
| Panduit Corp. | DigiKey | |
|---|---|---|
| Product Category | Fiber Optic Cables | Fiber Optic Cables |
| Product Number | FXTRL8NQSONM002 | FXTRL8NQSONM002-ND |
| Product Name | Harness Cable Assemblies | Fiber Optic Cables |
| Fiber Mode | Multimode | Multimode |
| Connector Type | LC; Male PanMPO | LC; MPO |
| Cable Type | Duplex | |
| Core Size | 50 to 125 µm (1.97 to 4.92 mils) |