DigiKey Datasheets for Shrink Tubing
Heat shrink tubing conforms to the size and shape of wires, connections, open coils, and other electrically conductive elements to insulate and protect them from adverse environmental conditions.
Shrink Tubing: Learn more
| Product Name | Notes |
|---|---|
| "HEAT SHRINK 0.118"" METER" | |
| "Heat Shrink Tubing, Flexible 0.076"" (1.93mm) 2 to 1 Black 6562.0' (2000.0m)" | |
| "Heat Shrink Tubing, Flexible 0.092"" (2.34mm) 2 to 1 Black 656.2' (200.0m)" | |
| "Heat Shrink Tubing, Flexible 0.110"" (2.79mm) 2 to 1 Black 5249.3' (1600.0m)" | |
| "Heat Shrink Tubing, Flexible 0.118"" (3.00mm) 2 to 1 Black 16.4' (5.0m)" | |
| "Heat Shrink Tubing, Flexible 0.118"" (3.00mm) 2 to 1 Black 196.8' (60.0m)" | |
| "Heat Shrink Tubing, Flexible 0.118"" (3.00mm) 2 to 1 Black 3.28' (1.00m)" | |
| "Heat Shrink Tubing, Flexible 0.118"" (3.00mm) 2 to 1 Black 82.0' (25.0m)" | |
| "Heat Shrink Tubing, Flexible 0.118"" (3.00mm) 2 to 1 Black Enter Number of Meters in Order Quantity" | |
| "Heat Shrink Tubing, Flexible 0.122"" (3.10mm) 2 to 1 Black 5249.3' (1600.0m)" | |
| "Heat Shrink Tubing, Flexible 0.130"" (3.30mm) 2 to 1 Black 4593.4' (1400.0m)" | |
| "Heat Shrink Tubing, Flexible 0.142"" (3.61mm) 2 to 1 Black 4593.4' (1400.0m)" | |
| "Heat Shrink Tubing, Flexible 0.161"" (4.09mm) 2 to 1 Black 3937.2' (1200.0m)" | |
| "Heat Shrink Tubing, Flexible 0.181"" (4.60mm) 2 to 1 Black 200.0' (61.0m)" | |
| "Heat Shrink Tubing, Flexible 0.197"" (5.00mm) 2 to 1 Black 16.4' (5.0m)" | |
| "Heat Shrink Tubing, Flexible 0.197"" (5.00mm) 2 to 1 Black 196.8' (60.0m)" | |
| "Heat Shrink Tubing, Flexible 0.197"" (5.00mm) 2 to 1 Black 3.28' (1.00m)" | |
| "Heat Shrink Tubing, Flexible 0.197"" (5.00mm) 2 to 1 Black 82.0' (25.0m)" | |
| "Heat Shrink Tubing, Flexible 0.197"" (5.00mm) 2 to 1 Black Enter Number of Meters in Order Quantity" | |
| "Heat Shrink Tubing, Flexible 0.221"" (5.61mm) 2 to 1 Black 328.1' (100.0m)" | |
| "Heat Shrink Tubing, Flexible 0.295"" (7.49mm) 2 to 1 Black 1148.3' (350.0m)" | |
| "Heat Shrink Tubing, Flexible 0.300"" (7.62mm) 2 to 1 Black 164.0' (50.0m)" | |
| "Heat Shrink Tubing, Flexible 0.315"" (8.00mm) 2 to 1 Black 16.4' (5.0m)" | |
| "Heat Shrink Tubing, Flexible 0.315"" (8.00mm) 2 to 1 Black 196.8' (60.0m)" | |
| "Heat Shrink Tubing, Flexible 0.315"" (8.00mm) 2 to 1 Black 3.28' (1.00m)" | |
| "Heat Shrink Tubing, Flexible 0.315"" (8.00mm) 2 to 1 Black 82.0' (25.0m)" | |
| "Heat Shrink Tubing, Flexible 0.315"" (8.00mm) 2 to 1 Black Enter Number of Meters in Order Quantity" | |
| "Heat Shrink Tubing, Flexible 0.335"" (8.51mm) 2 to 1 Black 1640.4' (500.0m)" | |
| "Heat Shrink Tubing, Flexible 0.339"" (8.61mm) 2 to 1 Black 1640.4' (500.0m)" | |
| "Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 164.0' (50.0m)" | |
| "Heat Shrink Tubing, Flexible 0.378"" (9.60mm) 2 to 1 Black 1640.4' (500.0m)" | |
| "Heat Shrink Tubing, Flexible 0.409"" (10.39mm) 2 to 1 Black 1640.4' (500.0m)" | |
| "Heat Shrink Tubing, Flexible 0.413"" (10.49mm) 2 to 1 Black 1640.4' (500.0m)" | |
| "Heat Shrink Tubing, Flexible 0.450"" (11.43mm) 2 to 1 Black 1640.4' (500.0m)" | |
| "Heat Shrink Tubing, Flexible 0.472"" (11.99mm) 2 to 1 Black 16.4' (5.0m)" | |
| "Heat Shrink Tubing, Flexible 0.472"" (11.99mm) 2 to 1 Black 3.28' (1.00m)" | |
| "Heat Shrink Tubing, Flexible 0.472"" (11.99mm) 2 to 1 Black 98.4' (30.0m)" | |
| "Heat Shrink Tubing, Flexible 0.472"" (11.99mm) 2 to 1 Black Enter Number of Meters in Order Quantity" | |
| "Heat Shrink Tubing, Flexible 0.531"" (13.49mm) 2 to 1 Black 1312.3' (400.0m)" | |
| "Heat Shrink Tubing, Flexible 0.567"" (14.40mm) 2 to 1 Black 1312.3' (400.0m)" | |
| "Heat Shrink Tubing, Flexible 0.618"" (15.70mm) 2 to 1 Black 1312.3' (400.0m)" | |
| "Heat Shrink Tubing, Flexible 0.709"" (18.01mm) 2 to 1 Black 16.4' (5.0m)" | |
| "Heat Shrink Tubing, Flexible 0.709"" (18.01mm) 2 to 1 Black 3.28' (1.00m)" | |
| "Heat Shrink Tubing, Flexible 0.709"" (18.01mm) 2 to 1 Black 98.4' (30.0m)" | |
| "Heat Shrink Tubing, Flexible 0.709"" (18.01mm) 2 to 1 Black Enter Number of Meters in Order Quantity" | |
| "Heat Shrink Tubing, Flexible 0.748"" (19.00mm) 2 to 1 Black 164.0' (50.0m)" | |
| "Heat Shrink Tubing, Flexible 0.945"" (24.00mm) 2 to 1 Black 16.4' (5.0m)" | |
| "Heat Shrink Tubing, Flexible 0.945"" (24.00mm) 2 to 1 Black 3.28' (1.00m)" | |
| "Heat Shrink Tubing, Flexible 0.945"" (24.00mm) 2 to 1 Black 98.4' (30.0m)" | |
| "Heat Shrink Tubing, Flexible 0.945"" (24.00mm) 2 to 1 Black Enter Number of Meters in Order Quantity" | |
| "Heat Shrink Tubing, Flexible 1.264"" (32.11mm) 2 to 1 Black 164.0' (50.0m)" | |
| "Heat Shrink Tubing, Flexible 1.575"" (40.01mm) 2 to 1 Black 16.4' (5.0m)" | |
| "Heat Shrink Tubing, Flexible 1.575"" (40.01mm) 2 to 1 Black 3.28' (1.00m)" | |
| "Heat Shrink Tubing, Flexible 1.575"" (40.01mm) 2 to 1 Black Enter Number of Meters in Order Quantity" | |
| "Heat Shrink Tubing, Flexible 1.969"" (50.00mm) 2 to 1 Black 16.4' (5.0m)" | |
| "Heat Shrink Tubing, Flexible 1.969"" (50.00mm) 2 to 1 Black 3.28' (1.00m)" | |
| "Heat Shrink Tubing, Flexible 1.969"" (50.00mm) 2 to 1 Black 49.2' (15.0m)" | |
| "HEATSHRINK 1.575"" BLACK METER" | |
| "HT SHRINK 0.315"" BLACK METER" | |
| "HTSHRINK0.472""X98. 4'BLACK METER" | |
| "HTSHRINK0.709""X98. 4'BLACK METER" | |
| HEAT SHRINK TUBING AND SLEEVES Z | |
| ZH150-12/6-0-8M | |
| ZH150-18/9-0-4M | |
| ZH150-24/12-0-4M | |
| ZH150-24/12-0-SP | |
| ZH150-3/1.5-0-10M | |
| ZH150-3/1.5-0-SP | |
| ZH150-5/2.5-0-10M | |
| ZH150-5/2.5-0-SP | |
| ZH150-50/30-0-SP | |
| ZH150-8/4-0-10M | |
| ZHTM-24/12-0-SP | |
| ZHTM-40/20-0-SP | |
| ZHTM-50/30-0-SP | |
| ZHTM-60/30-0-SP |
| << Prev |