Broadcom Inc. 20 mm (0.8 inch) Seven Segment Display HDSP-N153

Description
The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is an AlGaAs Common Cathode device with Right Hand Decimal. This light gray-faced displays is suitable for indoor use.
Request a Quote Datasheet
Description
The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is an AlGaAs Common Cathode device with Right Hand Decimal. This light gray-faced displays is suitable for indoor use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 mm (0.8 inch) Seven Segment Display - HDSP-N153 - Broadcom Inc.
San Jose, CA, USA
20 mm (0.8 inch) Seven Segment Display
HDSP-N153
20 mm (0.8 inch) Seven Segment Display HDSP-N153
The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is an AlGaAs Common Cathode device with Right Hand Decimal. This light gray-faced displays is suitable for indoor use.

The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is an AlGaAs Common Cathode device with Right Hand Decimal. This light gray-faced displays is suitable for indoor use.

Supplier's Site
Display Modules - Display Modules - LED Character and Numeric - HDSP-N153 - 920121-HDSP-N153 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - HDSP-N153
920121-HDSP-N153
Display Modules - Display Modules - LED Character and Numeric - HDSP-N153 920121-HDSP-N153
Manufacturer: Broadcom Limited Win Source Part Number: 920121-HDSP-N153 Features: Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.8V 20mA 1.090" H x 0.786" W x 0.330" D (27.69mm x 19.96mm x 8.38mm) 18-DIP (0.600", 15.24mm), 12 Leads Package: Bulk Package: 18-DIP (0.600", 15.24mm), 12 Leads Family Name: HDSP-N153 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 120 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 516-2397, HDSP-N153-ND, HDSPN153

Manufacturer: Broadcom Limited
Win Source Part Number: 920121-HDSP-N153
Features: Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.8V 20mA 1.090" H x 0.786" W x 0.330" D (27.69mm x 19.96mm x 8.38mm) 18-DIP (0.600", 15.24mm), 12 Leads
Package: Bulk
Package: 18-DIP (0.600", 15.24mm), 12 Leads
Family Name: HDSP-N153
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 120
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-2397, HDSP-N153-ND, HDSPN153

Buy Now Datasheet
LED Character and Numeric - 516-2397-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-2397-ND
LED Character and Numeric 516-2397-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.8V 20mA 1.090"" H x 0.786"" W x 0.330"" D (27.69mm x 19.96mm x 8.38mm) 18-DIP (0.600"", 15.24mm), 12 Leads"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.8V 20mA 1.090"" H x 0.786"" W x 0.330"" D (27.69mm x 19.96mm x 8.38mm) 18-DIP (0.600"", 15.24mm), 12 Leads"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-N153
LED Displays & Accessories HDSP-N153
LED Displays & Accessories Red 637nm .8in 7 Segment

LED Displays & Accessories Red 637nm .8in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-N153 920121-HDSP-N153 516-2397-ND HDSP-N153
Product Name 20 mm (0.8 inch) Seven Segment Display Display Modules - Display Modules - LED Character and Numeric - HDSP-N153 LED Character and Numeric LED Displays & Accessories
Display Type Segmented Dot Matrix Segmented
Character Type Numeric
Common Common Cathode Common Cathode
LED Color AlGaAs Red Red
Face & Segment Colors Evenly Lighted
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details