The 10 mm (0.40 inch) LED Overflow character displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 4.5 metres (15 feet). These devices use an industry standard size package and pinout. The single numeric device feature a right hand decimal point. This is a common cathode device.
LED Displays & Accessories Red 637nm 0.4in 7 Segment
| Broadcom Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays |
| Product Number | HDSP-F158 | HDSP-F158 |
| Product Name | 10 mm (0.4 inch) Overflow Character Displays | LED Displays & Accessories |
| Display Type | Segmented | |
| Character Type | Numeric | |
| Common | Common Cathode | |
| LED Color | AlGaAs Red | |
| Face & Segment Colors | Black Surface |