Broadcom Inc. Black Surface Seven Segment
Displays
HDSP-F111

Description
These devices use industry standard size package and pinout. Available with black surface finish. All devices are available as either common anode or common cathode. Typical applications include appliances, channel indicators of TV, CATV converts, game machines, and point of sale terminals.
Request a Quote Datasheet
Description
These devices use industry standard size package and pinout. Available with black surface finish. All devices are available as either common anode or common cathode. Typical applications include appliances, channel indicators of TV, CATV converts, game machines, and point of sale terminals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Black Surface Seven Segment<BR>Displays - HDSP-F111 - Broadcom Inc.
San Jose, CA, USA
Black Surface Seven Segment
Displays

HDSP-F111
Black Surface Seven Segment
Displays
HDSP-F111
These devices use industry standard size package and pinout. Available with black surface finish. All devices are available as either common anode or common cathode. Typical applications include appliances, channel indicators of TV, CATV converts, game machines, and point of sale terminals.

These devices use industry standard size package and pinout. Available with black surface finish. All devices are available as either common anode or common cathode. Typical applications include appliances, channel indicators of TV, CATV converts, game machines, and point of sale terminals.

Supplier's Site
LED Character and Numeric - 516-2746-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-2746-ND
LED Character and Numeric 516-2746-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.7V 5mA 0.508"" H x 0.385"" W x 0.250"" D (12.90mm x 9.79mm x 6.36mm) 10-DIP (0.300"", 7.62mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.7V 5mA 0.508"" H x 0.385"" W x 0.250"" D (12.90mm x 9.79mm x 6.36mm) 10-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-F111
LED Displays & Accessories HDSP-F111
LED Displays & Accessories Red 637nm 0.4in 7 Segment

LED Displays & Accessories Red 637nm 0.4in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-F111 516-2746-ND HDSP-F111
Product Name Black Surface Seven Segment
Displays
LED Character and Numeric LED Displays & Accessories
Display Type Segmented Segmented
Character Type Numeric
Common Common Anode Common Anode
LED Color AlGaAs Red Red
Face & Segment Colors Black Surface and Color Tinted Epoxy
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details